Infineon Technologies AG 60V 18A 45A TO252 MOSFET Transistor IPD053N06NATMA1

Description
MOSFET N-CH 60V 18A/45A TO252-3 Product overview: IPD053N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 18A/45A TO252-3 Product overview: IPD053N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 18A 45A TO252 MOSFET Transistor
278-IPD053N06NATMA1
60V 18A 45A TO252 MOSFET Transistor 278-IPD053N06NATMA1
MOSFET N-CH 60V 18A/45A TO252-3 Product overview: IPD053N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N06NATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 18A/45A TO252-3 Product overview: IPD053N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A, 45A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, 45A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N06NATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N06NATMA1 - 776857-IPD053N06NATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N06NATMA1
776857-IPD053N06NATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N06NATMA1 776857-IPD053N06NATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776857-IPD053N06NATM A1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 45A (Tc) Family Name: IPD053N06N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO252-3 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.8V @ 36μA Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 5.3 mOhm @ 45A, 10V Alternative Parts (Cross-Reference): STD80N6F6; TK80S06K3L(T6L1,NQ; NVD5862NT4G; TK80S06K3L; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776857-IPD053N06NATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 45A (Tc)
Family Name: IPD053N06N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO252-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.8V @ 36μA
Gate Charge (Qg) (Maximum) @ Vgs: 27nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.3 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): STD80N6F6; TK80S06K3L(T6L1,NQ; NVD5862NT4G; TK80S06K3L;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPD053N06NATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N06NATMA1CT-ND
Single FETs, MOSFETs IPD053N06NATMA1CT-ND
N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD053N06NATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N06NATMA1TR-ND
Single FETs, MOSFETs IPD053N06NATMA1TR-ND
N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD053N06NATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N06NATMA1DKR-ND
Single FETs, MOSFETs IPD053N06NATMA1DKR-ND
N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 18A (Ta), 45A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD053N06NATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD053N06NATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD053N06NATMA1
MOSFET N-CH 60V 18A/45A TO252-3

MOSFET N-CH 60V 18A/45A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 45A DPAK-2

MOSFET N-Ch 60V 45A DPAK-2

Buy Now Datasheet
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R - 376-IPD053N06NATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R
376-IPD053N06NATMA1
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R 376-IPD053N06NATMA1
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R

Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R

Supplier's Site
Mosfet Transistor, N Channel, 45 A, 60 V, 0.0045 Ohm, 10 V, 2.8 V Rohs Compliant Infineon - 50Y2021 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 45 A, 60 V, 0.0045 Ohm, 10 V, 2.8 V Rohs Compliant Infineon
50Y2021
Mosfet Transistor, N Channel, 45 A, 60 V, 0.0045 Ohm, 10 V, 2.8 V Rohs Compliant Infineon 50Y2021
MOSFET Transistor, N Channel, 45 A, 60 V, 0.0045 ohm, 10 V, 2.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 45 A, 60 V, 0.0045 ohm, 10 V, 2.8 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD053N06NATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD053N06NATMA1
Single FETs, MOSFETs IPD053N06NATMA1
MOSFET N-CH 60V 18A/45A TO252-3

MOSFET N-CH 60V 18A/45A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD053N06NATMA1 776857-IPD053N06NATMA1 IPD053N06NATMA1CT-ND IPD053N06NATMA1 IPD053N06NATMA1 376-IPD053N06NATMA1 50Y2021 IPD053N06NATMA1
Product Name 60V 18A 45A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N06NATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) TO-252 T/R Mosfet Transistor, N Channel, 45 A, 60 V, 0.0045 Ohm, 10 V, 2.8 V Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts
Transconductance 0.0380 kS
PD 83 milliwatts 3000 to 83000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details