MOSFET N-CH 60V 50A TO252-3 Product overview: IPD088N06N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD088N06N3 G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776858-IPD088N06N3 G
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO252-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 34μA
Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 71W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 60V 50A DPAK-2 OptiMOS 3
TRANSISTOR, POWER MOSFET, N CHANNEL, 60 V, 50 A, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-IPD088N06N3 G | 776858-IPD088N06N3 G | IPD088N06N3 G | 108087233 |
| Product Name | 60V 50A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD088N06N3 G | MOSFET | Transistor |
| V(BR)DSS | 60 volts |