Infineon Technologies AG N-Channel Power MOSFET IPD079N06L3-G

Description
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Excellent gate charge x RDS(on) product (FOM) Very low on-resistance RDS(on) Ideal for fast switching applications RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48 V systems Or-ing switches Applications Solid-State Circuit Breaker State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs
Request a Quote
Description
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Excellent gate charge x RDS(on) product (FOM) Very low on-resistance RDS(on) Ideal for fast switching applications RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48 V systems Or-ing switches Applications Solid-State Circuit Breaker State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD079N06L3-G is an N-channel power MOSFET in a TO-252 package, designed for high-efficiency switching applications such as synchronous rectification and DC-DC conversion. It has a drain-source breakdown voltage of 60 V, a maximum on-resistance of 7.9 mΩ at 10 V gate-source voltage, and a continuous drain current of 58 A at 25 °C. The device is qualified to AEC-Q101 and RoHS compliant, with an operating junction temperature range of -55 °C to 175 °C. The gate threshold voltage ranges from 1.0 V to 2.5 V, and the total gate charge is 18 nC at 10 V. The device features a very low gate-to-drain charge and fast switching capabilities suitable for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The IPD079N06L3-G is an N-channel power MOSFET in a TO-252 package, designed for high-efficiency switching applications such as synchronous rectification and DC-DC conversion. It has a drain-source breakdown voltage of 60 V, a maximum on-resistance of 7.9 mΩ at 10 V gate-source voltage, and a continuous drain current of 58 A at 25 °C. The device is qualified to AEC-Q101 and RoHS compliant, with an operating junction temperature range of -55 °C to 175 °C. The gate threshold voltage ranges from 1.0 V to 2.5 V, and the total gate charge is 18 nC at 10 V. The device features a very low gate-to-drain charge and fast switching capabilities suitable for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPD079N06L3-G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPD079N06L3-G
N-Channel Power MOSFET IPD079N06L3-G
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Excellent gate charge x RDS(on) product (FOM) Very low on-resistance RDS(on) Ideal for fast switching applications RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48 V systems Or-ing switches Applications Solid-State Circuit Breaker State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs BSC093N04LS G | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET IPD320N20N3 G | N-Channel Power MOSFET 2ED21844S06J | Gate driver ICs

OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger.

In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Excellent gate charge x RDS(on) product (FOM)
  • Very low on-resistance RDS(on)
  • Ideal for fast switching applications
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48 V systems
  • Or-ing switches

Applications

  • Solid-State Circuit Breaker
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

Designers who used this product also designed with


  • BSC093N04LS G |
    N-Channel Power MOSFET
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • 2ED21844S06J |
    Gate driver ICs
  • BSC093N04LS G |
    N-Channel Power MOSFET
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • 2ED21844S06J |
    Gate driver ICs
  • BSC093N04LS G |
    N-Channel Power MOSFET
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • IPD320N20N3 G |
    N-Channel Power MOSFET
  • 2ED21844S06J |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPD079N06L3-G
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0079 ohms
Unlock Full Specs
to access all available technical data