The IPD14N06S2-80 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring an ultra-low on-state resistance of up to 80 mΩ and a continuous drain current of 17 A at 25°C. It is housed in a PG-TO252-3-11 package, supports an operating junction temperature up to 175°C, and is AEC-Q101 qualified. The device is 100% avalanche tested, has a drain-source breakdown voltage of 55 V, and is RoHS compliant with a green lead-free package. Thermal resistance from junction to case is 3.2 K/W, and the device meets IEC climatic category 55/175/56.
Summary of Features
Benefits
Potential Applications
Simulation/SPICE-Mod
Applications
Designers who used this product also designed with
1
2
3
4
Manufacturer: Infineon Technologies
Win Source Part Number: 1186113-IPD14N06S2-8
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IPD14N06 - 55V-60V N-CHANNEL AUT Product overview: IPD14N06S2-80 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD14N06S2-80 can be used for catalog matching and distributor lookup.
IPD14N06 - 55V-60V N-CHANNEL AUT
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD14N06S2-80 | 1186113-IPD14N06S2-80 | 285-IPD14N06S2-80 | IPD14N06S2-80 |
| Product Name | Automotive MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD14N06S2-80 | N-Channel 55V 60V MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel; N-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||
| VGS(off) | 2.1 to 4 volts | |||
| rDS(on) | 0.0800 ohms | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |