IPB80R290C3A is an 800 V CoolMOS™ C3A power MOSFET designed for automotive DC/DC converters. It is packaged in a PG-TO263-3-2 case and is AEC-Q101 qualified and RoHS compliant. The device has a maximum continuous drain current of 17 A at 25 °C, a drain-source on-state resistance of 0.29 Ω max at 25 °C, and an avalanche energy rating of 670 mJ for single-pulse conditions. It supports a peak drain current of 51 A and has a maximum operating junction temperature of 150 °C. The thermal resistance from junction to case is 0.55 K/W.
800V CoolMOS™ C3A Superjunction MOSFET power transistor IPB80R290C3A
The CoolMOS™ C3A technology was designed to meet the growing demands of higher system voltages in the area of electric vehicles, such as PHEVs and BEV.
Summary of Features
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
N-CHANNEL POWER MOSFET Product overview: IPB80R290C3A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB80R290C3A can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 825966-IPB80R290C3A
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
N-CHANNEL POWER MOSFET
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB80R290C3A | 285-IPB80R290C3A | 825966-IPB80R290C3A | IPB80R290C3A | IPB80R290C3A |
| Product Name | Automotive MOSFET | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80R290C3A | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N | N-Channel; N-Channel | |||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | |||
| VGS(off) | 2.1 to 3.9 volts | ||||
| rDS(on) | 0.2900 ohms | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |