Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
Ultra low gate and output charge
Lowest on-state resistance in small footprint packages
Easy to design in
Benefits
Increased battery lifetime
Improved EMI behavior making external snubber networks obsolete
Saving costs
Saving space
Reducing power losses
Potential Applications
Onboard charger
Notebook
Mainboard
DC-DC
VRD/VRM
Motor control
LED
Applications
48 V intermediate bus converter (IBC)
Edge computing
Designers who used this product also designed with
IPP60R180CM8 | 600 V CoolMOS™ 8
BSC016N06NS | N-Channel Power MOSFET
ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
IPP60R180CM8 | 600 V CoolMOS™ 8
BSC016N06NS | N-Channel Power MOSFET
ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
IPP60R180CM8 | 600 V CoolMOS™ 8
BSC016N06NS | N-Channel Power MOSFET
ICE3PCS02G | PFC-CCM (continuous conduction mode) ICs
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
- Ultra low gate and output charge
- Lowest on-state resistance in small footprint packages
- Easy to design in
Benefits
- Increased battery lifetime
- Improved EMI behavior making external snubber networks obsolete
- Saving costs
- Saving space
- Reducing power losses
Potential Applications
- Onboard charger
- Notebook
- Mainboard
- DC-DC
- VRD/VRM
- Motor control
- LED
Applications
- 48 V intermediate bus converter (IBC)
- Edge computing
Designers who used this product also designed with
- IPP60R180CM8 |
600 V CoolMOS™ 8
- BSC016N06NS |
N-Channel Power MOSFET
- ICE3PCS02G |
PFC-CCM (continuous conduction mode) ICs
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- IPP60R180CM8 |
600 V CoolMOS™ 8
- BSC016N06NS |
N-Channel Power MOSFET
- ICE3PCS02G |
PFC-CCM (continuous conduction mode) ICs
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- IPP60R180CM8 |
600 V CoolMOS™ 8
- BSC016N06NS |
N-Channel Power MOSFET
- ICE3PCS02G |
PFC-CCM (continuous conduction mode) ICs
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant