Infineon Technologies AG Single FETs, MOSFETs IPD50R520CP

Description
N-Channel 550V 7.1A (Tc) 66W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 550V 7.1A (Tc) 66W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50R520CP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R520CP-ND
Single FETs, MOSFETs IPD50R520CP-ND
N-Channel 550V 7.1A (Tc) 66W (Tc) Surface Mount PG-TO252-3-11

N-Channel 550V 7.1A (Tc) 66W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
500V 7.1A TO252 MOSFET Transistor
278-IPD50R520CP
500V 7.1A TO252 MOSFET Transistor 278-IPD50R520CP
MOSFET N-CH 500V 7.1A TO252-3 Product overview: IPD50R520CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R520CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 7.1A TO252-3 Product overview: IPD50R520CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R520CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IPD50R520CP - 1186157-IPD50R520CP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IPD50R520CP
1186157-IPD50R520CP
FETs - Single - IPD50R520CP 1186157-IPD50R520CP
Manufacturer: Infineon Technologies Win Source Part Number: 1186157-IPD50R520CP Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PG-TO252-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 66W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 550V Id - Continuous Drain Current: 7.1A Rds On (Maximum) at Id, Vgs: 520mOhm at 3.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V

Manufacturer: Infineon Technologies
Win Source Part Number: 1186157-IPD50R520CP
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO252-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 66W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 550V
Id - Continuous Drain Current: 7.1A
Rds On (Maximum) at Id, Vgs: 520mOhm at 3.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 680pF at 100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R520CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R520CP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R520CP
MOSFET N-CH 500V 7.1A TO252-3

MOSFET N-CH 500V 7.1A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IPD50R520CP-ND 278-IPD50R520CP 1186157-IPD50R520CP IPD50R520CP
Product Name Single FETs, MOSFETs 500V 7.1A TO252 MOSFET Transistor FETs - Single - IPD50R520CP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data