Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD50R500CEAUMA1

Description
Win Source Part Number: 979796-IPD50R500CEAU MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 550 V Current - Continuous Drain (Id) @ 25°C: 7.6A (Tc) Rds On (Max) @ Id, Vgs: 500mOhm @ 2.3A, 13V Vgs(th) (Max) @ Id: 3.5V @ 200µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 433 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50R500CEAUMA1CT,I PD50R500CEAUMA1-ND,I NFINFIPD50R500CEAUMA 1,IPD50R500CEAUMA1TR ,IPD50R500CEAUMA1DKR ,2156-IPD50R500CEAUM A1,SP001396792 Base Product Number: IPD50R500 Drive Voltage (Max Rds On, Min Rds On): 13V
Request a Quote Datasheet
Description
Win Source Part Number: 979796-IPD50R500CEAU MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 550 V Current - Continuous Drain (Id) @ 25°C: 7.6A (Tc) Rds On (Max) @ Id, Vgs: 500mOhm @ 2.3A, 13V Vgs(th) (Max) @ Id: 3.5V @ 200µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 433 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50R500CEAUMA1CT,I PD50R500CEAUMA1-ND,I NFINFIPD50R500CEAUMA 1,IPD50R500CEAUMA1TR ,IPD50R500CEAUMA1DKR ,2156-IPD50R500CEAUM A1,SP001396792 Base Product Number: IPD50R500 Drive Voltage (Max Rds On, Min Rds On): 13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 979796-IPD50R500CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
979796-IPD50R500CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 979796-IPD50R500CEAUMA1
Win Source Part Number: 979796-IPD50R500CEAU MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 550 V Current - Continuous Drain (Id) @ 25°C: 7.6A (Tc) Rds On (Max) @ Id, Vgs: 500mOhm @ 2.3A, 13V Vgs(th) (Max) @ Id: 3.5V @ 200µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 433 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50R500CEAUMA1CT,I PD50R500CEAUMA1-ND,I NFINFIPD50R500CEAUMA 1,IPD50R500CEAUMA1TR ,IPD50R500CEAUMA1DKR ,2156-IPD50R500CEAUM A1,SP001396792 Base Product Number: IPD50R500 Drive Voltage (Max Rds On, Min Rds On): 13V

Win Source Part Number: 979796-IPD50R500CEAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 550 V
Current - Continuous Drain (Id) @ 25°C: 7.6A (Tc)
Rds On (Max) @ Id, Vgs: 500mOhm @ 2.3A, 13V
Vgs(th) (Max) @ Id: 3.5V @ 200µA
Power Dissipation (Max): 57W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 18.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 433 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50R500CEAUMA1CT,IPD50R500CEAUMA1-ND,INFINFIPD50R500CEAUMA1,IPD50R500CEAUMA1TR,IPD50R500CEAUMA1DKR,2156-IPD50R500CEAUMA1,SP001396792
Base Product Number: IPD50R500
Drive Voltage (Max Rds On, Min Rds On): 13V

Buy Now Datasheet
MOSFETs - 2183049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183049
MOSFETs 2183049
Infineon MOSFET IPD50R500CEAUMA1

Infineon MOSFET IPD50R500CEAUMA1

Supplier's Site
MOSFETs - 2183048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183048
MOSFETs 2183048
Infineon MOSFET IPD50R500CEAUMA1

Infineon MOSFET IPD50R500CEAUMA1

Supplier's Site
MOSFETs - 2183049P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183049P
MOSFETs 2183049P
Infineon MOSFET IPD50R500CEAUMA1

Infineon MOSFET IPD50R500CEAUMA1

Supplier's Site
Single FETs, MOSFETs - IPD50R500CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R500CEAUMA1CT-ND
Single FETs, MOSFETs IPD50R500CEAUMA1CT-ND
N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R500CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R500CEAUMA1TR-ND
Single FETs, MOSFETs IPD50R500CEAUMA1TR-ND
N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R500CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R500CEAUMA1DKR-ND
Single FETs, MOSFETs IPD50R500CEAUMA1DKR-ND
N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 7.6A (Tc) 57W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
500V 7.6A TO252 MOSFET Transistor
278-IPD50R500CEAUMA1
500V 7.6A TO252 MOSFET Transistor 278-IPD50R500CEAUMA1
MOSFET N-CH 500V 7.6A TO252 Product overview: IPD50R500CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R500CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 7.6A TO252 Product overview: IPD50R500CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R500CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R500CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R500CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R500CEAUMA1
MOSFET N-CH 500V 7.6A TO252

MOSFET N-CH 500V 7.6A TO252

Supplier's Site
Mosfet, N-Ch, 7.6A, 500V, To-252; Transistor Polarity Infineon - 22AC8283 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 7.6A, 500V, To-252; Transistor Polarity Infineon
22AC8283
Mosfet, N-Ch, 7.6A, 500V, To-252; Transistor Polarity Infineon 22AC8283
MOSFET, N-CH, 7.6A, 500V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.45ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 7.6A, 500V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.45ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R500CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50R500CEAUMA1
Single FETs, MOSFETs IPD50R500CEAUMA1
MOSFET N-CH 500V 7.6A TO252

MOSFET N-CH 500V 7.6A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 979796-IPD50R500CEAUMA1 2183049 IPD50R500CEAUMA1CT-ND 278-IPD50R500CEAUMA1 IPD50R500CEAUMA1 22AC8283 IPD50R500CEAUMA1 IPD50R500CEAUMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs 500V 7.6A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 7.6A, 500V, To-252; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57 milliwatts 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) Surface Mount TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers