Infineon Technologies AG Electronic Surplus - IPB80P03P4L-04 IPB80P03P4L-04

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186090-IPB80P03P4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186090-IPB80P03P4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80P03P4L-04 - 1186090-IPB80P03P4L-04 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80P03P4L-04
1186090-IPB80P03P4L-04
Electronic Surplus - IPB80P03P4L-04 1186090-IPB80P03P4L-04
Manufacturer: Infineon Technologies Win Source Part Number: 1186090-IPB80P03P4L- 04 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186090-IPB80P03P4L-04
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET P-Ch -30V -80A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -30V -80A D2PAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186090-IPB80P03P4L-04 IPB80P03P4L-04
Product Name Electronic Surplus - IPB80P03P4L-04 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details