Infineon Technologies AG MOSFETs IPD50N06S2L13ATMA2

Description
Infineon IPD50N06S2L13ATMA2 MOSFET
Request a Quote Datasheet
Description
Infineon IPD50N06S2L13ATMA2 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2144377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144377
MOSFETs 2144377
Infineon IPD50N06S2L13ATMA2 MOSFET

Infineon IPD50N06S2L13ATMA2 MOSFET

Supplier's Site
MOSFETs - 2144375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144375
MOSFETs 2144375
Infineon IPD50N06S2L13ATMA2 MOSFET

Infineon IPD50N06S2L13ATMA2 MOSFET

Supplier's Site
MOSFETs - 2144377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144377P
MOSFETs 2144377P
Infineon IPD50N06S2L13ATMA2 MOSFET

Infineon IPD50N06S2L13ATMA2 MOSFET

Supplier's Site
Singapore, Singapore
55V 50A TO252 MOSFET Transistor
278-IPD50N06S2L13ATMA2
55V 50A TO252 MOSFET Transistor 278-IPD50N06S2L13ATMA2
MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S2L13ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S2L13ATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S2L13ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S2L13ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965355-IPD50N06S2L13ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965355-IPD50N06S2L13ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965355-IPD50N06S2L13ATMA2
Win Source Part Number: 965355-IPD50N06S2L13 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 12.7mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 2V @ 80µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 69 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMT6009LK3-13; DMTH6009LK3-13; NTDV5805NT4G; IRFR48ZPBF; AUIRFR2905Z; AUIRLR2905ZIPD50N06S 2L-13; IPD50N06S2L13; IPD50N06S2L13ATMA1; SP000252172; SP001063626; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001063626,IPD50N06 S2L13ATMA2-ND,2156-I PD50N06S2L13ATMA2,44 8-IPD50N06S2L13ATMA2 DKR,448-IPD50N06S2L1 3ATMA2TR,448-IPD50N0 6S2L13ATMA2CT,INFINF IPD50N06S2L13ATMA2 Base Product Number: IPD50N06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 965355-IPD50N06S2L13ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 12.7mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 2V @ 80µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 69 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMT6009LK3-13; DMTH6009LK3-13; NTDV5805NT4G; IRFR48ZPBF; AUIRFR2905Z; AUIRLR2905ZIPD50N06S2L-13; IPD50N06S2L13; IPD50N06S2L13ATMA1; SP000252172; SP001063626;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001063626,IPD50N06S2L13ATMA2-ND,2156-IPD50N06S2L13ATMA2,448-IPD50N06S2L13ATMA2DKR,448-IPD50N06S2L13ATMA2TR,448-IPD50N06S2L13ATMA2CT,INFINFIPD50N06S2L13ATMA2
Base Product Number: IPD50N06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N06S2L13ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S2L13ATMA2CT-ND
Single FETs, MOSFETs 448-IPD50N06S2L13ATMA2CT-ND
N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N06S2L13ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S2L13ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD50N06S2L13ATMA2DKR-ND
N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N06S2L13ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S2L13ATMA2TR-ND
Single FETs, MOSFETs 448-IPD50N06S2L13ATMA2TR-ND
N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N06S2L13ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50N06S2L13ATMA2
Single FETs, MOSFETs IPD50N06S2L13ATMA2
MOSFET N-CH 55V 50A TO252-31

MOSFET N-CH 55V 50A TO252-31

Supplier's Site Datasheet
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N06S2L13ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N06S2L13ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N06S2L13ATMA2
MOSFET N-CH 55V 50A TO252-31

MOSFET N-CH 55V 50A TO252-31

Supplier's Site
Mosfet, N-Ch, 55V, 175Deg C, 136W Rohs Compliant Infineon - 39AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 175Deg C, 136W Rohs Compliant Infineon
39AH8906
Mosfet, N-Ch, 55V, 175Deg C, 136W Rohs Compliant Infineon 39AH8906
MOSFET, N-CH, 55V, 175DEG C, 136W ROHS COMPLIANT: YES

MOSFET, N-CH, 55V, 175DEG C, 136W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-CH 55V 50A TO252-3 - 376-IPD50N06S2L13ATMA2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 50A TO252-3
376-IPD50N06S2L13ATMA2
MOSFET N-CH 55V 50A TO252-3 376-IPD50N06S2L13ATMA2
MOSFET N-CH 55V 50A TO252-3

MOSFET N-CH 55V 50A TO252-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2144377 2144377P 278-IPD50N06S2L13ATMA2 965355-IPD50N06S2L13ATMA2 448-IPD50N06S2L13ATMA2CT-ND IPD50N06S2L13ATMA2 IPD50N06S2L13ATMA2 IPD50N06S2L13ATMA2 39AH8906 376-IPD50N06S2L13ATMA2
Product Name MOSFETs MOSFETs 55V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 55V, 175Deg C, 136W Rohs Compliant Infineon MOSFET N-CH 55V 50A TO252-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 Tape & Reel (TR) SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Number of units in IC 1 1
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data