Infineon Technologies AG Automotive MOSFET IPD15N06S2L-64

Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications 3D ToF camera for in-cabin monitoring system Domain controller for ADAS and autonomous driving EV traction inverter Internal combustion drivetrain systems Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC 1 2
Request a Quote
Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications 3D ToF camera for in-cabin monitoring system Domain controller for ADAS and autonomous driving EV traction inverter Internal combustion drivetrain systems Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD15N06S2L-64 is an N-channel logic-level enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TO252-3-11 case with a maximum drain-source voltage of 55 V, continuous drain current of 19 A at 25°C, and on-state resistance of 64 mΩ at 10 V gate-source voltage. The device operates up to 175°C, is AEC-Q101 qualified, and features a green, lead-free package. It is 100% avalanche tested and rated for MSL1 reflow up to 260°C. Thermal resistance from junction to case is 3.2 K/W, and junction-to-ambient is 75 K/W on a minimal footprint PCB. The gate threshold voltage ranges from 1.2 V to 2.0 V, and the gate charge totals up to 13 nC.

Datasheet Summary
Powered by GS/AI

The IPD15N06S2L-64 is an N-channel logic-level enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TO252-3-11 case with a maximum drain-source voltage of 55 V, continuous drain current of 19 A at 25°C, and on-state resistance of 64 mΩ at 10 V gate-source voltage. The device operates up to 175°C, is AEC-Q101 qualified, and features a green, lead-free package. It is 100% avalanche tested and rated for MSL1 reflow up to 260°C. Thermal resistance from junction to case is 3.2 K/W, and junction-to-ambient is 75 K/W on a minimal footprint PCB. The gate threshold voltage ranges from 1.2 V to 2.0 V, and the gate charge totals up to 13 nC.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD15N06S2L-64 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD15N06S2L-64
Automotive MOSFET IPD15N06S2L-64
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications 3D ToF camera for in-cabin monitoring system Domain controller for ADAS and autonomous driving EV traction inverter Internal combustion drivetrain systems Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC S25FL128SAGMFM000 | Quad SPI Flash SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD90N04S4-03 | Automotive MOSFET TLF35585QUS01 | OPTIREG™ PMIC 1 2

Summary of Features

  • • N-channel - Enhancement mode
  • • Automotive AEC Q101 qualified
  • • MSL1 up to 260°C peak reflow
  • • 175°C operating temperature
  • • Green package (lead free)
  • • Ultra low Rds(on)
  • • 100% Avalanche tested

Benefits

  • world's lowest RDS at 55V (on) in planar technology
  • highest current capability
  • lowest switching and conduction power losses for highest thermal efficiency
  • robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • Valves control
  • Solenoids control
  • Lighting
  • Single-ended motors

Simulation/SPICE-Model


Applications

  • 3D ToF camera for in-cabin monitoring system
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter
  • Internal combustion drivetrain systems
  • Multi-port fuel injection

Designers who used this product also designed with


  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • S25FL128SAGMFM000 |
    Quad SPI Flash
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLF35585QUS01 |
    OPTIREG™ PMIC
  • S25FL128SAGMFM000 |
    Quad SPI Flash
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLF35585QUS01 |
    OPTIREG™ PMIC

1
2

Supplier's Site Datasheet
Electronic Surplus - IPD15N06S2L-64 - 1186114-IPD15N06S2L-64 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD15N06S2L-64
1186114-IPD15N06S2L-64
Electronic Surplus - IPD15N06S2L-64 1186114-IPD15N06S2L-64
Manufacturer: Infineon Technologies Win Source Part Number: 1186114-IPD15N06S2L- 64 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186114-IPD15N06S2L-64
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD15N06S2L-64 1186114-IPD15N06S2L-64
Product Name Automotive MOSFET Electronic Surplus - IPD15N06S2L-64
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.2 to 2 volts
rDS(on) 0.0640 ohms
Unlock Full Specs
to access all available technical data