Manufacturer: Infineon Technologies
Win Source Part Number: 205225-IPD30N08S2-22
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 80μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 75V 30A DPAK-2 OptiMOS Product overview: IPD30N08S2-22 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 30A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD30N08S2-22 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 75V 30A DPAK-2 OptiMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205225-IPD30N08S2-22 | 2088-IPD30N08S2-22 | IPD30N08S2-22 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N08S2-22 | 75V 30A DPAK MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 75 volts | ||
| PD | 136000 milliwatts | 136 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) |