Infineon Technologies AG Single FETs, MOSFETs IPD25CN10NGATMA1

Description
N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD25CN10NGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD25CN10NGATMA1TR-ND
Single FETs, MOSFETs IPD25CN10NGATMA1TR-ND
N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD25CN10NGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD25CN10NGATMA1CT-ND
Single FETs, MOSFETs IPD25CN10NGATMA1CT-ND
N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD25CN10NGATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD25CN10NGATMA1DKR-ND
Single FETs, MOSFETs IPD25CN10NGATMA1DKR-ND
N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFETs - 1711917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711917
MOSFETs 1711917
MOSFET N-Ch 100V 35A OptiMOS2 DPAK

MOSFET N-Ch 100V 35A OptiMOS2 DPAK

Supplier's Site
MOSFETs - 1702266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702266
MOSFETs 1702266
MOSFET N-Ch 100V 35A OptiMOS2 DPAK

MOSFET N-Ch 100V 35A OptiMOS2 DPAK

Supplier's Site
MOSFETs - 1711917P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711917P
MOSFETs 1711917P
MOSFET N-Ch 100V 35A OptiMOS2 DPAK

MOSFET N-Ch 100V 35A OptiMOS2 DPAK

Supplier's Site
Singapore, Singapore
100V 35A TO252 MOSFET Transistor
278-IPD25CN10NGATMA1
100V 35A TO252 MOSFET Transistor 278-IPD25CN10NGATMA1
MOSFET N-CH 100V 35A TO252-3 Product overview: IPD25CN10NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD25CN10NGATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 35A TO252-3 Product overview: IPD25CN10NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD25CN10NGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CN10NGATMA1 - 115865-IPD25CN10NGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CN10NGATMA1
115865-IPD25CN10NGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CN10NGATMA1 115865-IPD25CN10NGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 115865-IPD25CN10NGAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 39μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2070pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 115865-IPD25CN10NGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 39μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Mosfet, N Channel, 100V, 35A, To252-3; Channel Type Infineon - 47W3470 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 35A, To252-3; Channel Type Infineon
47W3470
Mosfet, N Channel, 100V, 35A, To252-3; Channel Type Infineon 47W3470
MOSFET, N CHANNEL, 100V, 35A, TO252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 35A, TO252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD25CN10NGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD25CN10NGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD25CN10NGATMA1
MOSFET N-CH 100V 35A TO252-3

MOSFET N-CH 100V 35A TO252-3

Supplier's Site
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet
Single FETs, MOSFETs - IPD25CN10NGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD25CN10NGATMA1
Single FETs, MOSFETs IPD25CN10NGATMA1
MOSFET N-CH 100V 35A TO252-3

MOSFET N-CH 100V 35A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD25CN10NGATMA1TR-ND 1711917 1702266 278-IPD25CN10NGATMA1 115865-IPD25CN10NGATMA1 47W3470 IPD25CN10NGATMA1 IPD25CN10NGATMA1 IPD25CN10NGATMA1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 100V 35A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CN10NGATMA1 Mosfet, N Channel, 100V, 35A, To252-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); To-252 Tape & Reel (TR) SOT3; TO-252 (DPAK); PG-TO252-3 TO-3 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data