Infineon Technologies AG Single FETs, MOSFETs IPD25CNE8N G

Description
N-Channel 85V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 85V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD25CNE8NG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD25CNE8NG-ND
Single FETs, MOSFETs IPD25CNE8NG-ND
N-Channel 85V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

N-Channel 85V 35A (Tc) 71W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CNE8N G - 1003492-IPD25CNE8N G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CNE8N G
1003492-IPD25CNE8N G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CNE8N G 1003492-IPD25CNE8N G
Manufacturer: Infineon Technologies Win Source Part Number: 1003492-IPD25CNE8N G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 39μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 2070pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1003492-IPD25CNE8N G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 85V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 39μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2070pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
85V 35A TO252 MOSFET Transistor
278-IPD25CNE8N G
85V 35A TO252 MOSFET Transistor 278-IPD25CNE8N G
MOSFET N-CH 85V 35A TO252-3 Product overview: IPD25CNE8N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD25CNE8N G can be used for catalog matching and distributor lookup.

MOSFET N-CH 85V 35A TO252-3 Product overview: IPD25CNE8N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 35A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD25CNE8N G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD25CNE8NG-ND 1003492-IPD25CNE8N G 278-IPD25CNE8N G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD25CNE8N G 85V 35A TO252 MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR)
V(BR)DSS 85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers