Infineon Technologies AG Automotive 40V 50A DPAK MOSFET Transistor IPD50N04S4-08

Description
Trans MOSFET N-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S4-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S4-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40V 50A DPAK MOSFET Transistor
278-IPD50N04S4-08
Automotive 40V 50A DPAK MOSFET Transistor 278-IPD50N04S4-08
Trans MOSFET N-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S4-08 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1107766P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1107766P
MOSFETs 1107766P
MOSFET N-Channel 40V 50A OptiMOS TO252

MOSFET N-Channel 40V 50A OptiMOS TO252

Supplier's Site
MOSFETs - 1107766 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1107766
MOSFETs 1107766
MOSFET N-Channel 40V 50A OptiMOS TO252

MOSFET N-Channel 40V 50A OptiMOS TO252

Supplier's Site
MOSFETs - 1661132 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661132
MOSFETs 1661132
MOSFET N-Channel 40V 50A OptiMOS TO252

MOSFET N-Channel 40V 50A OptiMOS TO252

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S4-08 - 1186137-IPD50N04S4-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S4-08
1186137-IPD50N04S4-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S4-08 1186137-IPD50N04S4-08
Manufacturer: Infineon Technologies Win Source Part Number: 1186137-IPD50N04S4-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186137-IPD50N04S4-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Transistors IPD50N04S4-08
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD50N04S4-08 1107766P 1107766 1186137-IPD50N04S4-08 IPD50N04S4-08 IPD50N04S4-08
Product Name Automotive 40V 50A DPAK MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S4-08 Transistors MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts
PD 46 milliwatts
Unlock Full Specs
to access all available technical data