Infineon Technologies AG Automotive MOSFET IPBE65R075CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPBE65R075CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. When using Infineon’s 650 V CoolMOS™ CFD7A technology in combination with the D2PAK 7-pin package, customers benefit from enhanced efficiency and thermal behavior. The Kelvin-source concept used in the D2PAK 7-pin (driver-source pin) overcomes the limitations caused by the source inductance and improves the switching performance. Resulting advantages at system level, especially at high currents, are the reduction of switching losses and heat. Furthermore, the increased creepage distance of 4.2mm between drain and source/gate facilitates device usage for higher battery voltage classes up to 475V. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Kelvin-source concept for further efficiency improvement Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles
Request a Quote
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPBE65R075CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. When using Infineon’s 650 V CoolMOS™ CFD7A technology in combination with the D2PAK 7-pin package, customers benefit from enhanced efficiency and thermal behavior. The Kelvin-source concept used in the D2PAK 7-pin (driver-source pin) overcomes the limitations caused by the source inductance and improves the switching performance. Resulting advantages at system level, especially at high currents, are the reduction of switching losses and heat. Furthermore, the increased creepage distance of 4.2mm between drain and source/gate facilitates device usage for higher battery voltage classes up to 475V. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Kelvin-source concept for further efficiency improvement Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPBE65R075CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies in on-board battery chargers and DC-DC converters. It is packaged in a PG-TO263-7-11 (D²-PAK 7-pin) format, with a maximum drain-source on-state resistance of 75 mΩ, and supports a pulsed drain current of 139 A. The device features a Kelvin source contact for improved switching performance, a maximum junction temperature of 150°C, and is qualified to AEC-Q101. The body diode has a peak reverse recovery current of 10.1 A and a reverse recovery charge of 0.86 µC at IF=16.4 A and diF/dt=100 A/µs. It is 100% avalanche tested with a single-pulse avalanche energy rating of 164 mJ.

Datasheet Summary
Powered by GS/AI

The IPBE65R075CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies in on-board battery chargers and DC-DC converters. It is packaged in a PG-TO263-7-11 (D²-PAK 7-pin) format, with a maximum drain-source on-state resistance of 75 mΩ, and supports a pulsed drain current of 139 A. The device features a Kelvin source contact for improved switching performance, a maximum junction temperature of 150°C, and is qualified to AEC-Q101. The body diode has a peak reverse recovery current of 10.1 A and a reverse recovery charge of 0.86 µC at IF=16.4 A and diF/dt=100 A/µs. It is 100% avalanche tested with a single-pulse avalanche energy rating of 164 mJ.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPBE65R075CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPBE65R075CFD7A
Automotive MOSFET IPBE65R075CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 75mOhm IPBE65R075CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. When using Infineon’s 650 V CoolMOS™ CFD7A technology in combination with the D2PAK 7-pin package, customers benefit from enhanced efficiency and thermal behavior. The Kelvin-source concept used in the D2PAK 7-pin (driver-source pin) overcomes the limitations caused by the source inductance and improves the switching performance. Resulting advantages at system level, especially at high currents, are the reduction of switching losses and heat. Furthermore, the increased creepage distance of 4.2mm between drain and source/gate facilitates device usage for higher battery voltage classes up to 475V. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Kelvin-source concept for further efficiency improvement Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Electric vehicle (EV) drivetrain system On-board charging (OBC) for electric vehicles

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 75mOhm IPBE65R075CFD7A in D2PAK 7-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.

When using Infineon’s 650 V CoolMOS™ CFD7A technology in combination with the D2PAK 7-pin package, customers benefit from enhanced efficiency and thermal behavior. The Kelvin-source concept used in the D2PAK 7-pin (driver-source pin) overcomes the limitations caused by the source inductance and improves the switching performance. Resulting advantages at system level, especially at high currents, are the reduction of switching losses and heat. Furthermore, the increased creepage distance of 4.2mm between drain and source/gate facilitates device usage for higher battery voltage classes up to 475V.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Kelvin-source concept for further efficiency improvement
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies

Applications

  • Electric vehicle (EV) drivetrain system
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPBE65R075CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0750 ohms
Unlock Full Specs
to access all available technical data