Infineon Technologies AG 30V 40A TO252 MOSFET Transistor IPD090N03L G

Description
MOSFET N-CH 30V 40A TO252-3 Product overview: IPD090N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD090N03L G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 40A TO252-3 Product overview: IPD090N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD090N03L G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 40A TO252 MOSFET Transistor
278-IPD090N03L G
30V 40A TO252 MOSFET Transistor 278-IPD090N03L G
MOSFET N-CH 30V 40A TO252-3 Product overview: IPD090N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD090N03L G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A TO252-3 Product overview: IPD090N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD090N03L G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 068985-IPD090N03L G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
068985-IPD090N03L G
Discrete Semiconductor Products 068985-IPD090N03L G
Manufacturer: Infineon Technologies Win Source Part Number: 068985-IPD090N03L G Category: Discrete Semiconductor Products Family: FETs - Single Series: OptiMOS Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: PG-TO252-3 Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Vgs(th) (Max) @ Id: 2.2V @ 250µA Gate Charge (Qg) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) @ Vds: 1600pF @ 15V Power - Max: 42W Rds On (Max) @ Id Vgs: 9 mOhm @ 30A 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068985-IPD090N03L G
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: OptiMOS
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: PG-TO252-3
Standard Package: 1
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) @ Vds: 1600pF @ 15V
Power - Max: 42W
Rds On (Max) @ Id Vgs: 9 mOhm @ 30A 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Mosfet, N Channel, 30V, 40A, To-252; Channel Type Infineon - 60R2696 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 40A, To-252; Channel Type Infineon
60R2696
Mosfet, N Channel, 30V, 40A, To-252; Channel Type Infineon 60R2696
MOSFET, N CHANNEL, 30V, 40A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 40A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 40A DPAK-2 OptiMOS 3

MOSFET N-Ch 30V 40A DPAK-2 OptiMOS 3

Buy Now Datasheet
Transistors - IPD090N03L G - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPD090N03L G
Transistors IPD090N03L G
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-IPD090N03L G 068985-IPD090N03L G 60R2696 IPD090N03L G IPD090N03L G
Product Name 30V 40A TO252 MOSFET Transistor Discrete Semiconductor Products Mosfet, N Channel, 30V, 40A, To-252; Channel Type Infineon MOSFET Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
30 V, P-channel Trench MOSFET - BUK6Y10-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -80000 milliamps
View Details
7 suppliers
MOSFETs - 2060083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details