Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD50N08S413ATMA1

Description
Win Source Part Number: 991662-IPD50N08S413A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 33µA Power Dissipation (Max): 72W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1711 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N08S413ATMA1-ND ,SP000988948,448-IPD 50N08S413ATMA1CT,448 -IPD50N08S413ATMA1TR ,448-IPD50N08S413ATM A1DKR Base Product Number: IPD50N08 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 991662-IPD50N08S413A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 33µA Power Dissipation (Max): 72W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1711 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N08S413ATMA1-ND ,SP000988948,448-IPD 50N08S413ATMA1CT,448 -IPD50N08S413ATMA1TR ,448-IPD50N08S413ATM A1DKR Base Product Number: IPD50N08 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 991662-IPD50N08S413ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
991662-IPD50N08S413ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 991662-IPD50N08S413ATMA1
Win Source Part Number: 991662-IPD50N08S413A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 13.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 33µA Power Dissipation (Max): 72W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1711 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N08S413ATMA1-ND ,SP000988948,448-IPD 50N08S413ATMA1CT,448 -IPD50N08S413ATMA1TR ,448-IPD50N08S413ATM A1DKR Base Product Number: IPD50N08 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 991662-IPD50N08S413ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 13.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 33µA
Power Dissipation (Max): 72W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1711 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50N08S413ATMA1-ND,SP000988948,448-IPD50N08S413ATMA1CT,448-IPD50N08S413ATMA1TR,448-IPD50N08S413ATMA1DKR
Base Product Number: IPD50N08
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N08S413ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N08S413ATMA1DKR-ND
Single FETs, MOSFETs 448-IPD50N08S413ATMA1DKR-ND
N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N08S413ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N08S413ATMA1TR-ND
Single FETs, MOSFETs 448-IPD50N08S413ATMA1TR-ND
N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N08S413ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N08S413ATMA1CT-ND
Single FETs, MOSFETs 448-IPD50N08S413ATMA1CT-ND
N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

N-Channel 80V 50A (Tc) 72W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Singapore, Singapore
80V 50A TO252 MOSFET Transistor
278-IPD50N08S413ATMA1
80V 50A TO252 MOSFET Transistor 278-IPD50N08S413ATMA1
MOSFET N-CH 80V 50A TO252-3 Product overview: IPD50N08S413ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N08S413ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 50A TO252-3 Product overview: IPD50N08S413ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N08S413ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2291831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291831
MOSFETs 2291831
Infineon IPD50N08S413ATMA1

Infineon IPD50N08S413ATMA1

Supplier's Site
MOSFETs - 2291833 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291833
MOSFETs 2291833
Infineon IPD50N08S413ATMA1

Infineon IPD50N08S413ATMA1

Supplier's Site
MOSFETs - 2291833P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2291833P
MOSFETs 2291833P
Infineon IPD50N08S413ATMA1

Infineon IPD50N08S413ATMA1

Supplier's Site
MOSFET N-CHANNEL 75/80V

MOSFET N-CHANNEL 75/80V

Buy Now Datasheet
Mosfet, N-Ch, 80V, 175Deg C, 72W Rohs Compliant Infineon - 39AH8908 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 175Deg C, 72W Rohs Compliant Infineon
39AH8908
Mosfet, N-Ch, 80V, 175Deg C, 72W Rohs Compliant Infineon 39AH8908
MOSFET, N-CH, 80V, 175DEG C, 72W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 175DEG C, 72W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trans MOSFET N-CH 80V 50A - 376-IPD50N08S413ATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 80V 50A
376-IPD50N08S413ATMA1
Trans MOSFET N-CH 80V 50A 376-IPD50N08S413ATMA1
Trans MOSFET N-CH 80V 50A

Trans MOSFET N-CH 80V 50A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N08S413ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N08S413ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N08S413ATMA1
MOSFET N-CH 80V 50A TO252-3

MOSFET N-CH 80V 50A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 991662-IPD50N08S413ATMA1 448-IPD50N08S413ATMA1DKR-ND 278-IPD50N08S413ATMA1 2291831 IPD50N08S413ATMA1 39AH8908 376-IPD50N08S413ATMA1 IPD50N08S413ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 80V 50A TO252 MOSFET Transistor MOSFETs MOSFET Mosfet, N-Ch, 80V, 175Deg C, 72W Rohs Compliant Infineon Trans MOSFET N-CH 80V 50A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 72000 milliwatts 72 milliwatts 72000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers