Infineon Technologies AG Electronic Surplus - IPB90R340C3 IPB90R340C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186095-IPB90R340C3 Family Name: IPB90R340C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXFA20N85XHV-TRL; IXFA20N85XHV; STB16N90K5; STB20N90K5; STB20N95K5; IPB90R340C3XT; IPB90R340C3ATMA1; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186095-IPB90R340C3 Family Name: IPB90R340C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXFA20N85XHV-TRL; IXFA20N85XHV; STB16N90K5; STB20N90K5; STB20N95K5; IPB90R340C3XT; IPB90R340C3ATMA1; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB90R340C3 - 1186095-IPB90R340C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB90R340C3
1186095-IPB90R340C3
Electronic Surplus - IPB90R340C3 1186095-IPB90R340C3
Manufacturer: Infineon Technologies Win Source Part Number: 1186095-IPB90R340C3 Family Name: IPB90R340C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IXFA20N85XHV-TRL; IXFA20N85XHV; STB16N90K5; STB20N90K5; STB20N95K5; IPB90R340C3XT; IPB90R340C3ATMA1; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186095-IPB90R340C3
Family Name: IPB90R340C3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): IXFA20N85XHV-TRL; IXFA20N85XHV; STB16N90K5; STB20N90K5; STB20N95K5; IPB90R340C3XT; IPB90R340C3ATMA1;
Introduction Date: April 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 15A D2PAK-2

MOSFET N-Ch 900V 15A D2PAK-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186095-IPB90R340C3 IPB90R340C3
Product Name Electronic Surplus - IPB90R340C3 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers