Infineon Technologies AG Automotive MOSFET IPBE65R115CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 650 V CoolMOS™ CFD7A SJ MOSFET are specifically optimized to meet the requirements for the electric-vehicle applications. CFD7A combines highest quality going well beyond the AEC-Q101 standards with unrivalled technology expertise. The CoolMOS™ CFD7A family is manufactured on the highly automated 300 mm production line, which contributes to reach the zero-defect target in mass production while fulfilling the growing market demand. Summary of Features CoolMOS™ 7 series low gate charge low stored energy in COSS low Qrr automotive qualification Fieldproven CoolMOS™ quality CoolMOS™ since 1998 Benefits higher switching frequencies high efficiency @ soft switching higher power density MOSFET suits hard & resonant topologies Kelvin source Applications AC-DC auxiliary power supplies Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET BAS52-02V | Schottky Diodes AIDK12S65C5 | CoolSiC™ Schottky Diodes AIGBE40N65F5 | Automotive IGBT discretes IAUT300N08S5N011 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP IAUC41N06S5L100 | Automotive MOSFET BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET 1 2 3 4
Request a Quote Datasheet
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 650 V CoolMOS™ CFD7A SJ MOSFET are specifically optimized to meet the requirements for the electric-vehicle applications. CFD7A combines highest quality going well beyond the AEC-Q101 standards with unrivalled technology expertise. The CoolMOS™ CFD7A family is manufactured on the highly automated 300 mm production line, which contributes to reach the zero-defect target in mass production while fulfilling the growing market demand. Summary of Features CoolMOS™ 7 series low gate charge low stored energy in COSS low Qrr automotive qualification Fieldproven CoolMOS™ quality CoolMOS™ since 1998 Benefits higher switching frequencies high efficiency @ soft switching higher power density MOSFET suits hard & resonant topologies Kelvin source Applications AC-DC auxiliary power supplies Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET BAS52-02V | Schottky Diodes AIDK12S65C5 | CoolSiC™ Schottky Diodes AIGBE40N65F5 | Automotive IGBT discretes IAUT300N08S5N011 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP IAUC41N06S5L100 | Automotive MOSFET BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPBE65R115CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPBE65R115CFD7A
Automotive MOSFET IPBE65R115CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 650 V CoolMOS™ CFD7A SJ MOSFET are specifically optimized to meet the requirements for the electric-vehicle applications. CFD7A combines highest quality going well beyond the AEC-Q101 standards with unrivalled technology expertise. The CoolMOS™ CFD7A family is manufactured on the highly automated 300 mm production line, which contributes to reach the zero-defect target in mass production while fulfilling the growing market demand. Summary of Features CoolMOS™ 7 series low gate charge low stored energy in COSS low Qrr automotive qualification Fieldproven CoolMOS™ quality CoolMOS™ since 1998 Benefits higher switching frequencies high efficiency @ soft switching higher power density MOSFET suits hard & resonant topologies Kelvin source Applications AC-DC auxiliary power supplies Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET BAS52-02V | Schottky Diodes AIDK12S65C5 | CoolSiC™ Schottky Diodes AIGBE40N65F5 | Automotive IGBT discretes IAUT300N08S5N011 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP IAUC41N06S5L100 | Automotive MOSFET BSL215C | Dual MOSFET AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes BSS159N | N-Channel Depletion Mode MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC AIDK08S65C5 | CoolSiC™ Schottky Diodes BSS84P | Small signal/small power MOSFET 1 2 3 4

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 650 V CoolMOS™ CFD7A SJ MOSFET are specifically optimized to meet the requirements for the electric-vehicle applications. CFD7A combines highest quality going well beyond the AEC-Q101 standards with unrivalled technology expertise. The CoolMOS™ CFD7A family is manufactured on the highly automated 300 mm production line, which contributes to reach the zero-defect target in mass production while fulfilling the growing market demand.


Summary of Features

  • CoolMOS™ 7 series
  • low gate charge
  • low stored energy in COSS
  • low Qrr
  • automotive qualification
  • Fieldproven CoolMOS™ quality
  • CoolMOS™ since 1998

Benefits

  • higher switching frequencies
  • high efficiency @ soft switching
  • higher power density
  • MOSFET suits hard & resonant topologies
  • Kelvin source

Applications

  • AC-DC auxiliary power supplies
  • Automotive secondary power distribution unit
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BSL215C |
    Dual MOSFET
  • AIMCQ120R080M1T |
    Silicon Carbide MOSFET Discretes
  • AIMDQ75R040M1H |
    Silicon Carbide MOSFET Discretes
  • AIMCQ120R060M1T
    Silicon Carbide MOSFET Discretes
  • BSS159N |
    N-Channel Depletion Mode MOSFET
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • AIDK08S65C5 |
    CoolSiC™ Schottky Diodes
  • BSS84P |
    Small signal/small power MOSFET
  • BAS52-02V |
    Schottky Diodes
  • AIDK12S65C5 |
    CoolSiC™ Schottky Diodes
  • AIGBE40N65F5 |
    Automotive IGBT discretes
  • IAUT300N08S5N011 |
    Automotive MOSFET
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • BSL215C |
    Dual MOSFET
  • AIMCQ120R080M1T |
    Silicon Carbide MOSFET Discretes
  • AIMDQ75R040M1H |
    Silicon Carbide MOSFET Discretes
  • AIMCQ120R060M1T
    Silicon Carbide MOSFET Discretes
  • BSS159N |
    N-Channel Depletion Mode MOSFET
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • AIDK08S65C5 |
    CoolSiC™ Schottky Diodes
  • BSS84P |
    Small signal/small power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPBE65R115CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

30V 160A MOSFET Transistor - 278-AUIRF2903ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 231000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers