Manufacturer: Infineon Technologies
Win Source Part Number: 040633-IPD088N04LG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 16μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 2100pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 50A TO252-3 Product overview: IPD088N04LG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD088N04LG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 040633-IPD088N04LG | 285-IPD088N04LG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD088N04LG | 40V 50A TO252 MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 40 volts | |
| PD | 47000 milliwatts | 47000 milliwatts |