Infineon Technologies AG MOSFETs IPB90R340C3ATMA2

Description
Infineon IPB90R340C3ATMA2 MOSFET & Diode
Request a Quote Datasheet
Description
Infineon IPB90R340C3ATMA2 MOSFET & Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2207397P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207397P
MOSFETs 2207397P
Infineon IPB90R340C3ATMA2 MOSFET & Diode

Infineon IPB90R340C3ATMA2 MOSFET & Diode

Supplier's Site
MOSFETs - 2207396 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207396
MOSFETs 2207396
Infineon IPB90R340C3ATMA2 MOSFET & Diode

Infineon IPB90R340C3ATMA2 MOSFET & Diode

Supplier's Site
MOSFETs - 2207397 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207397
MOSFETs 2207397
Infineon IPB90R340C3ATMA2 MOSFET & Diode

Infineon IPB90R340C3ATMA2 MOSFET & Diode

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382308-IPB90R340C3ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382308-IPB90R340C3ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382308-IPB90R340C3ATMA2
Win Source Part Number: 1382308-IPB90R340C3A TMA2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: CoolMOS™ Package: Tape & Reel Standard Package: 1,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 208W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPB90R340 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382308-IPB90R340C3ATMA2
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 1,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPB90R340
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
900V 15A MOSFET Transistor
278-IPB90R340C3ATMA2
900V 15A MOSFET Transistor 278-IPB90R340C3ATMA2
MOSFET N-CH 900V 15A TO263-3 Product overview: IPB90R340C3ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB90R340C3ATMA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 15A TO263-3 Product overview: IPB90R340C3ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB90R340C3ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB90R340C3ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB90R340C3ATMA2DKR-ND
Single FETs, MOSFETs IPB90R340C3ATMA2DKR-ND
N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB90R340C3ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB90R340C3ATMA2TR-ND
Single FETs, MOSFETs IPB90R340C3ATMA2TR-ND
N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB90R340C3ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB90R340C3ATMA2CT-ND
Single FETs, MOSFETs IPB90R340C3ATMA2CT-ND
N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

N-Channel 900V 15A (Tc) 208W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Transistor - 135059271 - Radwell International
Willingboro, NJ, United States
Transistor
135059271
Transistor 135059271
(PRICE/TC) MOSFET, N-CH, 900V, 15A, 150DEG C, 208W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:900V; ON RESISTANCE RDS(ON):0.28OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 900V, 15A, 150DEG C, 208W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:900V; ON RESISTANCE RDS(ON):0.28OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 900V, 15A, 150Deg C, 208W; Transistor Polarity Infineon - 02AH6890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 15A, 150Deg C, 208W; Transistor Polarity Infineon
02AH6890
Mosfet, N-Ch, 900V, 15A, 150Deg C, 208W; Transistor Polarity Infineon 02AH6890
MOSFET, N-CH, 900V, 15A, 150DEG C, 208W; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 900V, 15A, 150DEG C, 208W; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB90R340C3ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB90R340C3ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB90R340C3ATMA2
MOSFET N-CH 900V 15A TO263-3

MOSFET N-CH 900V 15A TO263-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2207397P 1382308-IPB90R340C3ATMA2 278-IPB90R340C3ATMA2 IPB90R340C3ATMA2DKR-ND 135059271 IPB90R340C3ATMA2 02AH6890 IPB90R340C3ATMA2
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 900V 15A MOSFET Transistor Single FETs, MOSFETs Transistor MOSFET Mosfet, N-Ch, 900V, 15A, 150Deg C, 208W; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263 SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 208000 milliwatts 208 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data