Infineon Technologies AG Single FETs, MOSFETs IPD170N04NGBTMA1

Description
N-Channel 40V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 40V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD170N04NGBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD170N04NGBTMA1TR-ND
Single FETs, MOSFETs IPD170N04NGBTMA1TR-ND
N-Channel 40V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD170N04NGBTMA1 - 1001698-IPD170N04NGBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD170N04NGBTMA1
1001698-IPD170N04NGBTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD170N04NGBTMA1 1001698-IPD170N04NGBTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1001698-IPD170N04NGB TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 10μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 880pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1001698-IPD170N04NGBTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 10μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 880pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 30A TO252 MOSFET Transistor
278-IPD170N04NGBTMA1
40V 30A TO252 MOSFET Transistor 278-IPD170N04NGBTMA1
MOSFET N-CH 40V 30A TO252-3 Product overview: IPD170N04NGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD170N04NGBTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A TO252-3 Product overview: IPD170N04NGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD170N04NGBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD170N04NGBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD170N04NGBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD170N04NGBTMA1
MOSFET N-CH 40V 30A TO252-3

MOSFET N-CH 40V 30A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD170N04NGBTMA1TR-ND 1001698-IPD170N04NGBTMA1 278-IPD170N04NGBTMA1 IPD170N04NGBTMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD170N04NGBTMA1 40V 30A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data