Infineon Technologies AG Automotive MOSFET IPD30N06S2L-23

Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Airbag control Body electronics and power distribution Diesel direct injection Electric parking brake Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD30N08S2L-21 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Airbag control Body electronics and power distribution Diesel direct injection Electric parking brake Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD30N08S2L-21 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD30N06S2L-23 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a PG-TO252-3-11 package. It has a drain-source voltage rating of 55 V, a continuous drain current of 30 A at 25  °C, and a maximum on-state resistance of 23 mΩ at V₉₃ = 10 V and I₈ = 22 A. The device is AEC-Q101 qualified, operates up to 175  °C, and is rated for MSL1 reflow conditions up to 260  °C. It includes 100% avalanche testing and a green, lead-free package. The thermal resistance from junction to case is 1.5 K/W, and the gate-source voltage range is ±20 V.

Datasheet Summary
Powered by GS/AI

The IPD30N06S2L-23 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a PG-TO252-3-11 package. It has a drain-source voltage rating of 55 V, a continuous drain current of 30 A at 25  °C, and a maximum on-state resistance of 23 mΩ at V₉₃ = 10 V and I₈ = 22 A. The device is AEC-Q101 qualified, operates up to 175  °C, and is rated for MSL1 reflow conditions up to 260  °C. It includes 100% avalanche testing and a green, lead-free package. The thermal resistance from junction to case is 1.5 K/W, and the gate-source voltage range is ±20 V.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD30N06S2L-23 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD30N06S2L-23
Automotive MOSFET IPD30N06S2L-23
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Airbag control Body electronics and power distribution Diesel direct injection Electric parking brake Electric vehicle (EV) drivetrain system Designers who used this product also designed with BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD30N08S2L-21 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) 2ED4820-EM | Automotive gate driver ICs SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLE4251D | OPTIREG™ linear voltage regulators (LDO) BSP171P | Small signal/small power MOSFET 1 2 3 4 5

Summary of Features

  • • N-channel - Enhancement mode
  • • Automotive AEC Q101 qualified
  • • MSL1 up to 260°C peak reflow
  • • 175°C operating temperature
  • • Green package (lead free)
  • • Ultra low Rds(on)
  • • 100% Avalanche tested

Benefits

  • world's lowest RDS at 55V (on) in planar technology
  • highest current capability
  • lowest switching and conduction power losses for highest thermal efficiency
  • robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • Valves control
  • Solenoids control
  • Lighting
  • Single-ended motors

Simulation/SPICE-Model


Applications

  • Airbag control
  • Body electronics and power distribution
  • Diesel direct injection
  • Electric parking brake
  • Electric vehicle (EV) drivetrain system

Designers who used this product also designed with


  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • 2ED4820-EM |
    Automotive gate driver ICs
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP171P |
    Small signal/small power MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BSS138W |
    Small signal/small power MOSFET
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • 2ED4820-EM |
    Automotive gate driver ICs
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP171P |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
Automotive 55V 30A DPAK MOSFET Transistor
278-IPD30N06S2L-23
Automotive 55V 30A DPAK MOSFET Transistor 278-IPD30N06S2L-23
Trans MOSFET N-CH 55V 30A Automotive 3-Pin(2+Tab) DPAK T/R / OptiMOS Power-Transistor Product overview: IPD30N06S2L-23 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 30A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N06S2L-23 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 55V 30A Automotive 3-Pin(2+Tab) DPAK T/R / OptiMOS Power-Transistor Product overview: IPD30N06S2L-23 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 30A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N06S2L-23 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IPD30N06S2L-23 - 083939-IPD30N06S2L-23 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IPD30N06S2L-23
083939-IPD30N06S2L-23
FETs - Single - IPD30N06S2L-23 083939-IPD30N06S2L-23
Manufacturer: Infineon Technologies Win Source Part Number: 083939-IPD30N06S2L-2 3 Type: Power MOSFET Operating Temp Range: -55C to 175C Mounting: Surface Mount Pin Count: 2 +Tab Operating Temperature Classification: Military Rad Hardened: No Package Type: TO-252 Polarity: N Number of Elements: 1 Power Dissipation: 100(W) Continuous Drain Current: 30(A) Gate-Source Voltage (Max): ±20(V) Channel Mode: Enhancement Drain-Source On-Volt: 55(V) Drain-Source On-Res: 0.023(ohm) Family Name: IPD30N06S2L-23 Alternative Parts (Cross-Reference): STD30NF06LAG; TSM230N06CP ROG; STD35NF06T4; STD30NF06LT4; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 083939-IPD30N06S2L-23
Type: Power MOSFET
Operating Temp Range: -55C to 175C
Mounting: Surface Mount
Pin Count: 2 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: TO-252
Polarity: N
Number of Elements: 1
Power Dissipation: 100(W)
Continuous Drain Current: 30(A)
Gate-Source Voltage (Max): ±20(V)
Channel Mode: Enhancement
Drain-Source On-Volt: 55(V)
Drain-Source On-Res: 0.023(ohm)
Family Name: IPD30N06S2L-23
Alternative Parts (Cross-Reference): STD30NF06LAG; TSM230N06CP ROG; STD35NF06T4; STD30NF06LT4;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - IPD30N06S2L-23 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD30N06S2L-23
Single FETs, MOSFETs IPD30N06S2L-23
IPD30N06 - 55V-60V N-CHANNEL AUT

IPD30N06 - 55V-60V N-CHANNEL AUT

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD30N06S2L-23 278-IPD30N06S2L-23 083939-IPD30N06S2L-23 IPD30N06S2L-23
Product Name Automotive MOSFET Automotive 55V 30A DPAK MOSFET Transistor FETs - Single - IPD30N06S2L-23 Single FETs, MOSFETs
Polarity N-Channel; N N N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
VGS(off) 1.2 to 2 volts
rDS(on) 0.0230 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data