Infineon Technologies AG Automotive MOSFET IPD26N06S2L-35

Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE75242-ESH | Multichannel SPI switches and controllers TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N010 | Automotive MOSFET IAUC80N04S6N036 | Automotive MOSFET SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUC120N04S6N013 | Automotive MOSFET TLF35585QVS01 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE75242-ESH | Multichannel SPI switches and controllers TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N010 | Automotive MOSFET IAUC80N04S6N036 | Automotive MOSFET SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUC120N04S6N013 | Automotive MOSFET TLF35585QVS01 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD26N06S2L-35 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD26N06S2L-35
Automotive MOSFET IPD26N06S2L-35
Summary of Features • N-channel - Enhancement mode • Automotive AEC Q101 qualified • MSL1 up to 260°C peak reflow • 175°C operating temperature • Green package (lead free) • Ultra low Rds(on) • 100% Avalanche tested Benefits world's lowest RDS at 55V (on) in planar technology highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE75242-ESH | Multichannel SPI switches and controllers TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N010 | Automotive MOSFET IAUC80N04S6N036 | Automotive MOSFET SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUC120N04S6N013 | Automotive MOSFET TLF35585QVS01 | OPTIREG™ PMIC TLE4253E | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6N022 | Automotive MOSFET BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-8R4 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

Summary of Features

  • • N-channel - Enhancement mode
  • • Automotive AEC Q101 qualified
  • • MSL1 up to 260°C peak reflow
  • • 175°C operating temperature
  • • Green package (lead free)
  • • Ultra low Rds(on)
  • • 100% Avalanche tested

Benefits

  • world's lowest RDS at 55V (on) in planar technology
  • highest current capability
  • lowest switching and conduction power losses for highest thermal efficiency
  • robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • Valves control
  • Solenoids control
  • Lighting
  • Single-ended motors

Simulation/SPICE-Model


Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • IAUC100N04S6N022 |
    Automotive MOSFET
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5-8R4 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • TLE75242-ESH |
    Multichannel SPI switches and controllers
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • IAUC120N04S6N010 |
    Automotive MOSFET
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5-8R4 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet
Electronic Surplus - IPD26N06S2L-35 - 1186120-IPD26N06S2L-35 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD26N06S2L-35
1186120-IPD26N06S2L-35
Electronic Surplus - IPD26N06S2L-35 1186120-IPD26N06S2L-35
Manufacturer: Infineon Technologies Win Source Part Number: 1186120-IPD26N06S2L- 35 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186120-IPD26N06S2L-35
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD26N06S2L-35 1186120-IPD26N06S2L-35
Product Name Automotive MOSFET Electronic Surplus - IPD26N06S2L-35
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.2 to 2 volts
rDS(on) 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306TRL - 769352-AUIRFS3306TRL - Win Source Electronics
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
8 suppliers
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers