Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S3-09 IPD50N04S3-09

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186136-IPD50N04S3-0 9 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186136-IPD50N04S3-0 9 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S3-09 - 1186136-IPD50N04S3-09 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S3-09
1186136-IPD50N04S3-09
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S3-09 1186136-IPD50N04S3-09
Manufacturer: Infineon Technologies Win Source Part Number: 1186136-IPD50N04S3-0 9 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186136-IPD50N04S3-09
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 50A DPAK MOSFET Transistor
2088-IPD50N04S3-09
40V 50A DPAK MOSFET Transistor 2088-IPD50N04S3-09
MOSFETs N-Ch 40V 50A DPAK-2 OptiMOS-T Product overview: IPD50N04S3-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD50N04S3-09 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 50A DPAK-2 OptiMOS-T Product overview: IPD50N04S3-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD50N04S3-09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186136-IPD50N04S3-09 2088-IPD50N04S3-09 IPD50N04S3-09
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50N04S3-09 40V 50A DPAK MOSFET Transistor MOSFET
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers