Infineon Technologies AG Automotive MOSFET IPD50N06S4L-08

Description
Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Benefits world's lowest RDS at 60V (on) highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive Chassis control & safety Domain controller for ADAS and autonomous driving EV traction inverter Fuel-cell control unit (FCCU) Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSP613P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET IPB65R310CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPB80R290C3A | Automotive MOSFET BSS84P | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP BSP135 | N-Channel Depletion Mode MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Description
Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Benefits world's lowest RDS at 60V (on) highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive Chassis control & safety Domain controller for ADAS and autonomous driving EV traction inverter Fuel-cell control unit (FCCU) Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSP613P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET IPB65R310CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPB80R290C3A | Automotive MOSFET BSS84P | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP BSP135 | N-Channel Depletion Mode MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD50N06S4L-08 is an N-channel enhancement mode MOSFET designed for automotive applications, packaged in a PG-TO252-3-11 case with a maximum continuous drain current of 50 A at 25°C and a drain-source on-state resistance of 7.8 mΩ at 10 V gate-source voltage. It operates at temperatures up to 175°C, is AEC-Q101 qualified, and rated for 100% avalanche testing with a single-pulse avalanche energy of 87 mJ. The device is RoHS compliant, has a gate-source voltage rating of ±16 V, and a thermal resistance from junction to case of 2.1 K/W.

Datasheet Summary
Powered by GS/AI

The IPD50N06S4L-08 is an N-channel enhancement mode MOSFET designed for automotive applications, packaged in a PG-TO252-3-11 case with a maximum continuous drain current of 50 A at 25°C and a drain-source on-state resistance of 7.8 mΩ at 10 V gate-source voltage. It operates at temperatures up to 175°C, is AEC-Q101 qualified, and rated for 100% avalanche testing with a single-pulse avalanche energy of 87 mJ. The device is RoHS compliant, has a gate-source voltage rating of ±16 V, and a thermal resistance from junction to case of 2.1 K/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD50N06S4L-08 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD50N06S4L-08
Automotive MOSFET IPD50N06S4L-08
Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Ultra low RDSon Benefits world's lowest RDS at 60V (on) highest current capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended motors Simulation/SPICE-Mod el Applications Automotive Chassis control & safety Domain controller for ADAS and autonomous driving EV traction inverter Fuel-cell control unit (FCCU) Designers who used this product also designed with BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSP613P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET IPD80R2K7C3A | Automotive MOSFET IPB65R310CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules IPB80R290C3A | Automotive MOSFET BSS84P | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP BSP135 | N-Channel Depletion Mode MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7259-3GE | Automotive LIN transceivers BSS84PW | Small signal/small power MOSFET BAT165 | Schottky Diodes BSS308PE | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSS123N | Small signal/small power MOSFET 1 2 3 4 5

Summary of Features

  • N-channel - Enhancement mode
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested
  • Ultra low RDSon

Benefits

  • world's lowest RDS at 60V (on)
  • highest current capability
  • lowest switching and conduction power losses for highest thermal efficiency
  • robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • Valves control
  • Solenoids control
  • Lighting
  • Single-ended motors

Simulation/SPICE-Model


Applications

  • Automotive
  • Chassis control & safety
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter
  • Fuel-cell control unit (FCCU)

Designers who used this product also designed with


  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSS84PW |
    Small signal/small power MOSFET
  • BAT165 |
    Schottky Diodes
  • BSS308PE |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSS123N |
    Small signal/small power MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSP613P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • IPD80R2K7C3A |
    Automotive MOSFET
  • IPB65R310CFDA |
    Automotive MOSFET
  • IPW65R048CFDA |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • IPB80R290C3A |
    Automotive MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • SAK-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BSP135 |
    N-Channel Depletion Mode MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BSS84PW |
    Small signal/small power MOSFET
  • BAT165 |
    Schottky Diodes
  • BSS308PE |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSS123N |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
Automotive 60V 50A DPAK MOSFET Transistor
278-IPD50N06S4L-08
Automotive 60V 50A DPAK MOSFET Transistor 278-IPD50N06S4L-08
Trans MOSFET N-CH 60V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N06S4L-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S4L-08 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD50N06S4L-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S4L-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IPD50N06S4L-08 - 068998-IPD50N06S4L-08 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IPD50N06S4L-08
068998-IPD50N06S4L-08
FETs - Single - IPD50N06S4L-08 068998-IPD50N06S4L-08
Manufacturer: Infineon Technologies Win Source Part Number: 068998-IPD50N06S4L-0 8 Type: Power MOSFET Operating Temp Range: -55C to 175C Mounting: Surface Mount Pin Count: 2 +Tab Operating Temperature Classification: Military Rad Hardened: No Package Type: TO-252 Polarity: N Number of Elements: 1 Power Dissipation: 71(W) Continuous Drain Current: 50(A) Gate-Source Voltage (Max): ±16(V) Channel Mode: Enhancement Drain-Source On-Volt: 60(V) Drain-Source On-Res: 0.0078(ohm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068998-IPD50N06S4L-08
Type: Power MOSFET
Operating Temp Range: -55C to 175C
Mounting: Surface Mount
Pin Count: 2 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: TO-252
Polarity: N
Number of Elements: 1
Power Dissipation: 71(W)
Continuous Drain Current: 50(A)
Gate-Source Voltage (Max): ±16(V)
Channel Mode: Enhancement
Drain-Source On-Volt: 60(V)
Drain-Source On-Res: 0.0078(ohm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N06S4L-08 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50N06S4L-08
Single FETs, MOSFETs IPD50N06S4L-08
IPD5055V-6N-CHANNAUT OMOTIMOSFET

IPD5055V-6N-CHANNAUTOMOTIMOSFET

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50N06S4L-08 278-IPD50N06S4L-08 068998-IPD50N06S4L-08 IPD50N06S4L-08
Product Name Automotive MOSFET Automotive 60V 50A DPAK MOSFET Transistor FETs - Single - IPD50N06S4L-08 Single FETs, MOSFETs
Polarity N-Channel; N N
Transistor Technology / Material Si/SiC
VGS(off) 1.2 to 2.2 volts
rDS(on) 0.0078 ohms
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers