P-Channel MOSFETs in normal level, reducing design complexity in medium and low power applications
OptiMOS™ P-Channel MOSFETs 100V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.
Summary of Features
Available in 4 different packages
Wide RDS(on) range
Normal level and logic level availability
Optimized for a wide range of applications
Broad availability from distribution partners
Benefits
Industry standard package
Ideal for high and low switching frequency
Avalanche ruggedness
Easy interface to MCU
Improved efficiency at low loads due to low Qf
Reduced design complexity
Energy efficiency
Potential Applications
Battery management
Industrial automation
Industrial drives
Applications
Light electric vehicles (LEV)
Designers who used this product also designed with
IDL06G65C5 | CoolSiC™ Schottky Diodes
IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs
BSC035N10NS5 | N-Channel Power MOSFET
IPD025N06N | N-Channel Power MOSFET
1EDN8511B | Gate driver ICs
IRF7416PBF-1 | P-Channel Power MOSFET
IPL65R070C7 | 600V and 650V CoolMOS™ C7
IRLML6402 | P-Channel Power MOSFET
IDL06G65C5 | CoolSiC™ Schottky Diodes
IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs
BSC035N10NS5 | N-Channel Power MOSFET
IPD025N06N | N-Channel Power MOSFET
1EDN8511B | Gate driver ICs
IRF7416PBF-1 | P-Channel Power MOSFET
IPL65R070C7 | 600V and 650V CoolMOS™ C7
1 2 3
P-Channel MOSFETs in normal level, reducing design complexity in medium and low power applications
OptiMOS™ P-Channel MOSFETs 100V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.
Summary of Features
- Available in 4 different packages
- Wide RDS(on) range
- Normal level and logic level availability
- Optimized for a wide range of applications
- Broad availability from distribution partners
Benefits
- Industry standard package
- Ideal for high and low switching frequency
- Avalanche ruggedness
- Easy interface to MCU
- Improved efficiency at low loads due to low Qf
- Reduced design complexity
- Energy efficiency
Potential Applications
- Battery management
- Industrial automation
- Industrial drives
Applications
- Light electric vehicles (LEV)
Designers who used this product also designed with
- IDL06G65C5 |
CoolSiC™ Schottky Diodes
- IPL60R095CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3PCS03G |
PFC-CCM (continuous conduction mode) ICs
- BSC035N10NS5 |
N-Channel Power MOSFET
- IPD025N06N |
N-Channel Power MOSFET
- 1EDN8511B |
Gate driver ICs
- IRF7416PBF-1 |
P-Channel Power MOSFET
- IPL65R070C7 |
600V and 650V CoolMOS™ C7
- IRLML6402 |
P-Channel Power MOSFET
- IDL06G65C5 |
CoolSiC™ Schottky Diodes
- IPL60R095CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3PCS03G |
PFC-CCM (continuous conduction mode) ICs
- BSC035N10NS5 |
N-Channel Power MOSFET
- IPD025N06N |
N-Channel Power MOSFET
- 1EDN8511B |
Gate driver ICs
- IRF7416PBF-1 |
P-Channel Power MOSFET
- IPL65R070C7 |
600V and 650V CoolMOS™ C7
1
2
3