Manufacturer: Infineon Technologies
Win Source Part Number: 1045854-IPD16CN10N G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 61μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 3220pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 53A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 53A TO252-3 Product overview: IPD16CN10N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 53A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 53A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD16CN10N G can be used for catalog matching and distributor lookup.
N-Channel 100V 53A (Tc) 100W (Tc) Surface Mount PG-TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1045854-IPD16CN10N G | 278-IPD16CN10N G | IPD16CN10NG-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD16CN10N G | 100V 53A TO252 MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | ||
| PD | 100000 milliwatts | 100000 milliwatts |