Infineon Technologies AG Single FETs, MOSFETs IPD12CN10NG

Description
OPTLMOS N-CHANNEL POWER MOSFET
Description
OPTLMOS N-CHANNEL POWER MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

IPD12CN10NG is an N-channel MOSFET in a PG-TO252-3 package designed for high-frequency switching and synchronous rectification. It has a drain-source voltage rating of 100 V, a continuous drain current of 67 A at 25 °C, and a maximum on-resistance of 12.4 mΩ at 10 V gate drive. The device supports anOperating temperature up to 175 °C, with a thermal resistance from junction to case of 1.2 K/W and junction-to-ambient of 50 K/W on a 6 cm² copper area. It is RoHS compliant and halogen-free per IEC61249-2-21, qualified to JEDEC standards, and meets AEC-Q200 for automotive applications.

Datasheet Summary
Powered by GS/AI

IPD12CN10NG is an N-channel MOSFET in a PG-TO252-3 package designed for high-frequency switching and synchronous rectification. It has a drain-source voltage rating of 100 V, a continuous drain current of 67 A at 25 °C, and a maximum on-resistance of 12.4 mΩ at 10 V gate drive. The device supports anOperating temperature up to 175 °C, with a thermal resistance from junction to case of 1.2 K/W and junction-to-ambient of 50 K/W on a 6 cm² copper area. It is RoHS compliant and halogen-free per IEC61249-2-21, qualified to JEDEC standards, and meets AEC-Q200 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD12CN10NG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD12CN10NG
Single FETs, MOSFETs IPD12CN10NG
OPTLMOS N-CHANNEL POWER MOSFET

OPTLMOS N-CHANNEL POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD12CN10NG
Product Name Single FETs, MOSFETs
Polarity N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
IDSS 67000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7526-100B,127 - 1025227-BUK7526-100B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 157000 milliwatts
View Details
4 suppliers
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers
55V 1.5A MOSFET Transistor - 278-AUIRFL014N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers