Infineon Technologies AG 60V 100A TO252 MOSFET Transistor IPD100N06S403ATMA2

Description
MOSFET N-CH 60V 100A TO252-3-11 Product overview: IPD100N06S403ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N06S403ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A TO252-3-11 Product overview: IPD100N06S403ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N06S403ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A TO252 MOSFET Transistor
278-IPD100N06S403ATMA2
60V 100A TO252 MOSFET Transistor 278-IPD100N06S403ATMA2
MOSFET N-CH 60V 100A TO252-3-11 Product overview: IPD100N06S403ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N06S403ATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO252-3-11 Product overview: IPD100N06S403ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N06S403ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1028127-IPD100N06S403ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1028127-IPD100N06S403ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1028127-IPD100N06S403ATMA2
Win Source Part Number: 1028127-IPD100N06S40 3ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPD90N06S404ATMA2; IPD038N06N3GATMA1; IPD048N06L3GBTMA1; FDD86567-F085; STD65N55LF3; DMTH6010LK3Q-13; IPD90N06S4L03ATMA2; DMTH6010LK3-13; SQD97N06-6M3L_GE3IPD 100N06S4-03; IPD100N06S403ATMA1; SP000415576; SP001028766; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD100N06S403ATM A2DKR,INFINFIPD100N0 6S403ATMA2,448-IPD10 0N06S403ATMA2CT,2156 -IPD100N06S403ATMA2, IPD100N06S403ATMA2-N D,SP001028766,448-IP D100N06S403ATMA2TR Base Product Number: IPD100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1028127-IPD100N06S403ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPD90N06S404ATMA2; IPD038N06N3GATMA1; IPD048N06L3GBTMA1; FDD86567-F085; STD65N55LF3; DMTH6010LK3Q-13; IPD90N06S4L03ATMA2; DMTH6010LK3-13; SQD97N06-6M3L_GE3IPD100N06S4-03; IPD100N06S403ATMA1; SP000415576; SP001028766;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD100N06S403ATMA2DKR,INFINFIPD100N06S403ATMA2,448-IPD100N06S403ATMA2CT,2156-IPD100N06S403ATMA2,IPD100N06S403ATMA2-ND,SP001028766,448-IPD100N06S403ATMA2TR
Base Product Number: IPD100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2152502P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152502P
MOSFETs 2152502P
Infineon MOSFET IPD100N06S403ATMA2

Infineon MOSFET IPD100N06S403ATMA2

Supplier's Site
MOSFETs - 2152502 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152502
MOSFETs 2152502
Infineon MOSFET IPD100N06S403ATMA2

Infineon MOSFET IPD100N06S403ATMA2

Supplier's Site
MOSFETs - 2152501 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152501
MOSFETs 2152501
Infineon MOSFET IPD100N06S403ATMA2

Infineon MOSFET IPD100N06S403ATMA2

Supplier's Site
Single FETs, MOSFETs - 448-IPD100N06S403ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD100N06S403ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD100N06S403ATMA2DKR-ND
N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD100N06S403ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD100N06S403ATMA2CT-ND
Single FETs, MOSFETs 448-IPD100N06S403ATMA2CT-ND
N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD100N06S403ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD100N06S403ATMA2TR-ND
Single FETs, MOSFETs 448-IPD100N06S403ATMA2TR-ND
N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
MOSFET MOSFET

MOSFET MOSFET

Buy Now
Mosfet, Aec-Q101, N-Ch, 60V, 100A, 150W Rohs Compliant Infineon - 39AH8903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 100A, 150W Rohs Compliant Infineon
39AH8903
Mosfet, Aec-Q101, N-Ch, 60V, 100A, 150W Rohs Compliant Infineon 39AH8903
MOSFET, AEC-Q101, N-CH, 60V, 100A, 150W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, 100A, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD100N06S403ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD100N06S403ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD100N06S403ATMA2
MOSFET N-CH 60V 100A TO252-3-11

MOSFET N-CH 60V 100A TO252-3-11

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD100N06S403ATMA2 1028127-IPD100N06S403ATMA2 2152502P 2152502 448-IPD100N06S403ATMA2DKR-ND IPD100N06S403ATMA2 39AH8903 IPD100N06S403ATMA2
Product Name 60V 100A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, 100A, 150W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts
PD 150 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers