The IPC302N08N3 is an N-channel enhancement mode power MOSFET bare die designed for industrial and multimarket applications. It features a drain-source breakdown voltage of 80 V, a typical on-resistance of 1.22 mΩ at 10 V gate-source voltage and 2.0 A drain current, and a die size of 6.7 x 4.5 mm² with a thickness of 175 µm. The device includes a NiV backside metallization and an AlCu frontside metallization, with nitride passivation on the edge structure. It is electrostatic discharge sensitive per MIL-STD-883C and supports soldered or glued die attachment. Single-pulse avalanche energy is rated at 45 mJ at 30 A drain current and 25 Ω gate resistance.
Infineon’s OptiMOS™ 100V, 120V and 150V families combine very low on-state resistance (R DS(on)) and fastest switching behavior, providing outstanding performance to a wide range of industrial and consumer applications. From high current motor control applications to fast switching DC-DC converters or Class D audio amplifiers, Infineon’s products offer excellent performance, the highest efficiency and minimal space requirements.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPC302N08N3 |
| Product Name | N-Channel Power MOSFET, Bare Die |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| Operating Mode | Enhancement |