Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R3K0CEBTMA1 IPD50R3K0CEBTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 138755-IPD50R3K0CEBT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 18W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 30μA Max Gate Charge: 4.3nC @ 10V Max Input Capacitance: 84pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 400mA, 13V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 138755-IPD50R3K0CEBT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 18W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 30μA Max Gate Charge: 4.3nC @ 10V Max Input Capacitance: 84pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 400mA, 13V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R3K0CEBTMA1 - 138755-IPD50R3K0CEBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R3K0CEBTMA1
138755-IPD50R3K0CEBTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R3K0CEBTMA1 138755-IPD50R3K0CEBTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 138755-IPD50R3K0CEBT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 18W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 3.5V @ 30μA Max Gate Charge: 4.3nC @ 10V Max Input Capacitance: 84pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 400mA, 13V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 138755-IPD50R3K0CEBTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 18W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 30μA
Max Gate Charge: 4.3nC @ 10V
Max Input Capacitance: 84pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 400mA, 13V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R3K0CEBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R3K0CEBTMA1TR-ND
Single FETs, MOSFETs IPD50R3K0CEBTMA1TR-ND
N-Channel 500V 1.7A (Tc) 18W (Tc) Surface Mount PG-TO252-3

N-Channel 500V 1.7A (Tc) 18W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
 - IPD50R3K0CEBTMA1 - Rochester Electronics
Newburyport, MA, United States
OptlMOS N-Channel Power MOSFET

OptlMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
500V 1.7A TO252 MOSFET Transistor
278-IPD50R3K0CEBTMA1
500V 1.7A TO252 MOSFET Transistor 278-IPD50R3K0CEBTMA1
MOSFET N-CH 500V 1.7A TO252-3 Product overview: IPD50R3K0CEBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R3K0CEBTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 1.7A TO252-3 Product overview: IPD50R3K0CEBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R3K0CEBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R3K0CEBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R3K0CEBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R3K0CEBTMA1
MOSFET N-CH 500V 1.7A TO252-3

MOSFET N-CH 500V 1.7A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 138755-IPD50R3K0CEBTMA1 IPD50R3K0CEBTMA1TR-ND IPD50R3K0CEBTMA1 278-IPD50R3K0CEBTMA1 IPD50R3K0CEBTMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R3K0CEBTMA1 Single FETs, MOSFETs 500V 1.7A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 18000 milliwatts 18000 milliwatts
Unlock Full Specs
to access all available technical data