Infineon Technologies AG MOSFETs IPD14N06S280ATMA2

Description
Infineon MOSFET IPD14N06S280ATMA2
Request a Quote Datasheet
Description
Infineon MOSFET IPD14N06S280ATMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2149031P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149031P
MOSFETs 2149031P
Infineon MOSFET IPD14N06S280ATMA2

Infineon MOSFET IPD14N06S280ATMA2

Supplier's Site
MOSFETs - 2149030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149030
MOSFETs 2149030
Infineon MOSFET IPD14N06S280ATMA2

Infineon MOSFET IPD14N06S280ATMA2

Supplier's Site
MOSFETs - 2149031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149031
MOSFETs 2149031
Infineon MOSFET IPD14N06S280ATMA2

Infineon MOSFET IPD14N06S280ATMA2

Supplier's Site
Singapore, Singapore
55V 17A TO252 MOSFET Transistor
278-IPD14N06S280ATMA2
55V 17A TO252 MOSFET Transistor 278-IPD14N06S280ATMA2
MOSFET N-CH 55V 17A TO252-31 Product overview: IPD14N06S280ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD14N06S280ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A TO252-31 Product overview: IPD14N06S280ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD14N06S280ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPD14N06S280ATMA2 - Rochester Electronics
Newburyport, MA, United States
IPD14N06 - 55V-60V N-Channel Automotive MOSFET

IPD14N06 - 55V-60V N-Channel Automotive MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD14N06S280ATMA2 - 110227-IPD14N06S280ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD14N06S280ATMA2
110227-IPD14N06S280ATMA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD14N06S280ATMA2 110227-IPD14N06S280ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 110227-IPD14N06S280A TMA2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3-11 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 14μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 293pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 110227-IPD14N06S280ATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3-11
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 14μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 293pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD14N06S280ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD14N06S280ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD14N06S280ATMA2DKR-ND
N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD14N06S280ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD14N06S280ATMA2CT-ND
Single FETs, MOSFETs 448-IPD14N06S280ATMA2CT-ND
N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD14N06S280ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD14N06S280ATMA2TR-ND
Single FETs, MOSFETs 448-IPD14N06S280ATMA2TR-ND
N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 17A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Mosfet, N-Ch, 55V, 175Deg C, 47W Rohs Compliant Infineon - 39AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 175Deg C, 47W Rohs Compliant Infineon
39AH8904
Mosfet, N-Ch, 55V, 175Deg C, 47W Rohs Compliant Infineon 39AH8904
MOSFET, N-CH, 55V, 175DEG C, 47W ROHS COMPLIANT: YES

MOSFET, N-CH, 55V, 175DEG C, 47W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD14N06S280ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD14N06S280ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD14N06S280ATMA2
MOSFET N-CH 55V 17A TO252-31

MOSFET N-CH 55V 17A TO252-31

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2149031P 278-IPD14N06S280ATMA2 IPD14N06S280ATMA2 110227-IPD14N06S280ATMA2 448-IPD14N06S280ATMA2DKR-ND 39AH8904 IPD14N06S280ATMA2
Product Name MOSFETs 55V 17A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD14N06S280ATMA2 Single FETs, MOSFETs Mosfet, N-Ch, 55V, 175Deg C, 47W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak SOT3; TO-252 (DPAK); PG-TO252-3-11 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 Surface Mount
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data