Infineon Technologies AG MOSFETs IPD30N06S215ATMA2

Description
Infineon MOSFET IPD30N06S215ATMA2
Request a Quote Datasheet
Description
Infineon MOSFET IPD30N06S215ATMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2224663 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224663
MOSFETs 2224663
Infineon MOSFET IPD30N06S215ATMA2

Infineon MOSFET IPD30N06S215ATMA2

Supplier's Site
MOSFETs - 2224664P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224664P
MOSFETs 2224664P
Infineon MOSFET IPD30N06S215ATMA2

Infineon MOSFET IPD30N06S215ATMA2

Supplier's Site
MOSFETs - 2224664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224664
MOSFETs 2224664
Infineon MOSFET IPD30N06S215ATMA2

Infineon MOSFET IPD30N06S215ATMA2

Supplier's Site
Singapore, Singapore
55V 30A TO252 MOSFET Transistor
278-IPD30N06S215ATMA2
55V 30A TO252 MOSFET Transistor 278-IPD30N06S215ATMA2
MOSFET N-CH 55V 30A TO252-31 Product overview: IPD30N06S215ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N06S215ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 30A TO252-31 Product overview: IPD30N06S215ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N06S215ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD30N06S215ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N06S215ATMA2TR-ND
Single FETs, MOSFETs IPD30N06S215ATMA2TR-ND
N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N06S215ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N06S215ATMA2CT-ND
Single FETs, MOSFETs IPD30N06S215ATMA2CT-ND
N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N06S215ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N06S215ATMA2DKR-ND
Single FETs, MOSFETs IPD30N06S215ATMA2DKR-ND
N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 983559-IPD30N06S215ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
983559-IPD30N06S215ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 983559-IPD30N06S215ATMA2
Win Source Part Number: 983559-IPD30N06S215A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 14.7mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 80µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1485 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001061724,IPD30N06 S215ATMA2DKR,2156-IP D30N06S215ATMA2,IPD3 0N06S215ATMA2TR,IPD3 0N06S215ATMA2CT,IPD3 0N06S215ATMA2-ND,INF INFIPD30N06S215ATMA2 Base Product Number: IPD30N06 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 983559-IPD30N06S215ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 14.7mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 80µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1485 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001061724,IPD30N06S215ATMA2DKR,2156-IPD30N06S215ATMA2,IPD30N06S215ATMA2TR,IPD30N06S215ATMA2CT,IPD30N06S215ATMA2-ND,INFINFIPD30N06S215ATMA2
Base Product Number: IPD30N06
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD30N06S215ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD30N06S215ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD30N06S215ATMA2
MOSFET N-CH 55V 30A TO252-31

MOSFET N-CH 55V 30A TO252-31

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon - 34AC1670 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon
34AC1670
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon 34AC1670
MOSFET, AEC-Q101, N-CH, 55V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0113ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 55V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0113ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2224663 278-IPD30N06S215ATMA2 IPD30N06S215ATMA2TR-ND 983559-IPD30N06S215ATMA2 IPD30N06S215ATMA2 IPD30N06S215ATMA2 34AC1670
Product Name MOSFETs 55V 30A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 136 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4905L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details