IPD029N04NF2S is a 40 V N-channel power MOSFET in a PG-TO252-3 package, rated for a continuous drain current of 100 A at 100 °C case temperature and a pulsed drain current of 524 A. It has a maximum on-state resistance of 2.9 mΩ, a total gate charge of 45 nC, and is 100% avalanche tested with a single-pulse avalanche energy rating of 71 mJ. The device is RoHS compliant and halogen-free per IEC61249-2-21, with an operating junction temperature range from -55 °C to 175 °C.
StrongIRFET™ 2 single N-channel power MOSFET 40 V in DPAK package
Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 2.9 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD029N04NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPD029N04NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0029 ohms |