Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD15N06S2L64ATMA2

Description
Win Source Part Number: 1004084-IPD15N06S2L6 4ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 64mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 2V @ 14µA Power Dissipation (Max): 47W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 354 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPD15N06S2L64A TMA2,IPD15N06S2L64AT MA2TR,IPD15N06S2L64A TMA2CT,2156-IPD15N06 S2L64ATMA2,SP0010636 44,IPD15N06S2L64ATMA 2DKR Base Product Number: IPD15N06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1004084-IPD15N06S2L6 4ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 64mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 2V @ 14µA Power Dissipation (Max): 47W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 354 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPD15N06S2L64A TMA2,IPD15N06S2L64AT MA2TR,IPD15N06S2L64A TMA2CT,2156-IPD15N06 S2L64ATMA2,SP0010636 44,IPD15N06S2L64ATMA 2DKR Base Product Number: IPD15N06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1004084-IPD15N06S2L64ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1004084-IPD15N06S2L64ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1004084-IPD15N06S2L64ATMA2
Win Source Part Number: 1004084-IPD15N06S2L6 4ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 64mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 2V @ 14µA Power Dissipation (Max): 47W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 354 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPD15N06S2L64A TMA2,IPD15N06S2L64AT MA2TR,IPD15N06S2L64A TMA2CT,2156-IPD15N06 S2L64ATMA2,SP0010636 44,IPD15N06S2L64ATMA 2DKR Base Product Number: IPD15N06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1004084-IPD15N06S2L64ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 64mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 2V @ 14µA
Power Dissipation (Max): 47W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 354 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPD15N06S2L64ATMA2,IPD15N06S2L64ATMA2TR,IPD15N06S2L64ATMA2CT,2156-IPD15N06S2L64ATMA2,SP001063644,IPD15N06S2L64ATMA2DKR
Base Product Number: IPD15N06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
55V 19A TO252 MOSFET Transistor
278-IPD15N06S2L64ATMA2
55V 19A TO252 MOSFET Transistor 278-IPD15N06S2L64ATMA2
MOSFET N-CH 55V 19A TO252-31 Product overview: IPD15N06S2L64ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD15N06S2L64ATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 19A TO252-31 Product overview: IPD15N06S2L64ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 19A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 19A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD15N06S2L64ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2149033 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149033
MOSFETs 2149033
Infineon MOSFET IPD15N06S2L64ATMA2

Infineon MOSFET IPD15N06S2L64ATMA2

Supplier's Site
MOSFETs - 2149033P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149033P
MOSFETs 2149033P
Infineon MOSFET IPD15N06S2L64ATMA2

Infineon MOSFET IPD15N06S2L64ATMA2

Supplier's Site
MOSFETs - 2149032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2149032
MOSFETs 2149032
Infineon MOSFET IPD15N06S2L64ATMA2

Infineon MOSFET IPD15N06S2L64ATMA2

Supplier's Site
Single FETs, MOSFETs - IPD15N06S2L64ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD15N06S2L64ATMA2DKR-ND
Single FETs, MOSFETs IPD15N06S2L64ATMA2DKR-ND
N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD15N06S2L64ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD15N06S2L64ATMA2TR-ND
Single FETs, MOSFETs IPD15N06S2L64ATMA2TR-ND
N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD15N06S2L64ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD15N06S2L64ATMA2CT-ND
Single FETs, MOSFETs IPD15N06S2L64ATMA2CT-ND
N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 19A (Tc) 47W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon - 12AC9707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon
12AC9707
Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon 12AC9707
MOSFET, AEC-Q101, N-CH, 55V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 55V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD15N06S2L64ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD15N06S2L64ATMA2
Single FETs, MOSFETs IPD15N06S2L64ATMA2
MOSFET N-CH 55V 19A TO252-31

MOSFET N-CH 55V 19A TO252-31

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD15N06S2L64ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD15N06S2L64ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD15N06S2L64ATMA2
MOSFET N-CH 55V 19A TO252-31

MOSFET N-CH 55V 19A TO252-31

Supplier's Site
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1004084-IPD15N06S2L64ATMA2 278-IPD15N06S2L64ATMA2 2149033 IPD15N06S2L64ATMA2DKR-ND 12AC9707 IPD15N06S2L64ATMA2 IPD15N06S2L64ATMA2 IPD15N06S2L64ATMA2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 55V 19A TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 47000 milliwatts 47 milliwatts 47000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers