Infineon Technologies AG Single FETs, MOSFETs IPD30N03S2L07ATMA1

Description
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD30N03S2L07ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N03S2L07ATMA1TR-ND
Single FETs, MOSFETs IPD30N03S2L07ATMA1TR-ND
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S2L07ATMA1 - 1045860-IPD30N03S2L07ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S2L07ATMA1
1045860-IPD30N03S2L07ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S2L07ATMA1 1045860-IPD30N03S2L07ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045860-IPD30N03S2L0 7ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 85μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045860-IPD30N03S2L07ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 85μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 30A TO252 MOSFET Transistor
278-IPD30N03S2L07ATMA1
30V 30A TO252 MOSFET Transistor 278-IPD30N03S2L07ATMA1
MOSFET N-CH 30V 30A TO252-3 Product overview: IPD30N03S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N03S2L07ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A TO252-3 Product overview: IPD30N03S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N03S2L07ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD30N03S2L07ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD30N03S2L07ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD30N03S2L07ATMA1
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD30N03S2L07ATMA1TR-ND 1045860-IPD30N03S2L07ATMA1 278-IPD30N03S2L07ATMA1 IPD30N03S2L07ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S2L07ATMA1 30V 30A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details