Infineon Technologies AG N-Channel Power MOSFET IPD122N10N3 G

Description
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit). Summary of Features Excellent switching performance World’s lowest RDS(on) Very low Qg and Qgd Excellent gate charge x RDS(on) product (FOM) RoHS compliant-halogen free MSL1 rated 2 Benefits Environmentally friendly Increased efficiency Highest power density Less paralleling required Smallest board-space consumption Easy-to-design products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V–80 V systems (i.e. domestic vehicles, power-tools, trucks) Isolated DC-DC converters (telecom and datacom systems Or-ing switches and circuit breakers in 48 V systems Class D audio amplifiers Uninterruptable power supplies (UPS) Applications Connected and smart lighting for IoT Home appliances Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET
Request a Quote
Description
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit). Summary of Features Excellent switching performance World’s lowest RDS(on) Very low Qg and Qgd Excellent gate charge x RDS(on) product (FOM) RoHS compliant-halogen free MSL1 rated 2 Benefits Environmentally friendly Increased efficiency Highest power density Less paralleling required Smallest board-space consumption Easy-to-design products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V–80 V systems (i.e. domestic vehicles, power-tools, trucks) Isolated DC-DC converters (telecom and datacom systems Or-ing switches and circuit breakers in 48 V systems Class D audio amplifiers Uninterruptable power supplies (UPS) Applications Connected and smart lighting for IoT Home appliances Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD122N10N3 G is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO252-3 package. It has a drain-source breakdown voltage of 100 V, a maximum continuous drain current of 59 A at 25 °C, and a drain-source on-resistance of up to 12.2 mΩ at 10 V gate voltage. The device supports an operating temperature range up to 175 °C, with a thermal resistance from junction to case of 1.6 K/W and junction-to-ambient resistance as low as 50 K/W on a 6 cm² copper area. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. The gate-to-source voltage rating is ±20 V.

Datasheet Summary
Powered by GS/AI

The IPD122N10N3 G is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO252-3 package. It has a drain-source breakdown voltage of 100 V, a maximum continuous drain current of 59 A at 25 °C, and a drain-source on-resistance of up to 12.2 mΩ at 10 V gate voltage. The device supports an operating temperature range up to 175 °C, with a thermal resistance from junction to case of 1.6 K/W and junction-to-ambient resistance as low as 50 K/W on a 6 cm² copper area. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. The gate-to-source voltage rating is ±20 V.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPD122N10N3 G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPD122N10N3 G
N-Channel Power MOSFET IPD122N10N3 G
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit). Summary of Features Excellent switching performance World’s lowest RDS(on) Very low Qg and Qgd Excellent gate charge x RDS(on) product (FOM) RoHS compliant-halogen free MSL1 rated 2 Benefits Environmentally friendly Increased efficiency Highest power density Less paralleling required Smallest board-space consumption Easy-to-design products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V–80 V systems (i.e. domestic vehicles, power-tools, trucks) Isolated DC-DC converters (telecom and datacom systems Or-ing switches and circuit breakers in 48 V systems Class D audio amplifiers Uninterruptable power supplies (UPS) Applications Connected and smart lighting for IoT Home appliances Industrial robots system solutions for Industry 4.0 Refrigerators and freezers Designers who used this product also designed with IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET IRFP2907 | N-Channel Power MOSFET IRLML0060 | N-Channel Power MOSFET

Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both RDS(on) and FOM (figure of merit).


Summary of Features

  • Excellent switching performance
  • World’s lowest RDS(on)
  • Very low Qg and Qgd
  • Excellent gate charge x RDS(on) product (FOM)
  • RoHS compliant-halogen free
  • MSL1 rated 2

Benefits

  • Environmentally friendly
  • Increased efficiency
  • Highest power density
  • Less paralleling required
  • Smallest board-space consumption
  • Easy-to-design products

Potential Applications

  • Synchronous rectification for AC-DC SMPS
  • Motor control for 48 V–80 V systems (i.e. domestic vehicles, power-tools, trucks)
  • Isolated DC-DC converters (telecom and datacom systems
  • Or-ing switches and circuit breakers in 48 V systems
  • Class D audio amplifiers
  • Uninterruptable power supplies (UPS)

Applications

  • Connected and smart lighting for IoT
  • Home appliances
  • Industrial robots system solutions for Industry 4.0
  • Refrigerators and freezers

Designers who used this product also designed with


  • IRFP2907 |
    N-Channel Power MOSFET
  • IRLML0060 |
    N-Channel Power MOSFET
  • IRFP2907 |
    N-Channel Power MOSFET
  • IRLML0060 |
    N-Channel Power MOSFET
  • IRFP2907 |
    N-Channel Power MOSFET
  • IRLML0060 |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPD122N10N3 G
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0122 ohms
Unlock Full Specs
to access all available technical data