Manufacturer: Infineon Technologies
Win Source Part Number: 1186158-IPD50R650CE
Series: CoolMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.1A (Tc)
Family Name: IPD50R650CE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO252-3
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 3.5V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 342pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 47W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 1.8A, 13V
Alternative Parts (Cross-Reference): R5207ANDTL; STD6N52K3; STD7N52K3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1186158-IPD50R650CE |
| Product Name | Electronic Surplus - IPD50R650CE |
| QG | 15 nC |