Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD50P04P4L11ATMA2

Description
Win Source Part Number: 1024143-IPD50P04P4L1 1ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10.6mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.2V @ 85µA Power Dissipation (Max): 58W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD50P04P4L11ATM A2CT,448-IPD50P04P4L 11ATMA2TR,SP00232576 6,448-IPD50P04P4L11A TMA2DKR Base Product Number: IPD50P04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1024143-IPD50P04P4L1 1ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10.6mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.2V @ 85µA Power Dissipation (Max): 58W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD50P04P4L11ATM A2CT,448-IPD50P04P4L 11ATMA2TR,SP00232576 6,448-IPD50P04P4L11A TMA2DKR Base Product Number: IPD50P04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1024143-IPD50P04P4L11ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1024143-IPD50P04P4L11ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1024143-IPD50P04P4L11ATMA2
Win Source Part Number: 1024143-IPD50P04P4L1 1ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 10.6mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2.2V @ 85µA Power Dissipation (Max): 58W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD50P04P4L11ATM A2CT,448-IPD50P04P4L 11ATMA2TR,SP00232576 6,448-IPD50P04P4L11A TMA2DKR Base Product Number: IPD50P04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1024143-IPD50P04P4L11ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS®-P2
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 10.6mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 85µA
Power Dissipation (Max): 58W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD50P04P4L11ATMA2CT,448-IPD50P04P4L11ATMA2TR,SP002325766,448-IPD50P04P4L11ATMA2DKR
Base Product Number: IPD50P04
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-IPD50P04P4L11ATMA2
40V 50A TO252 MOSFET Transistor 278-IPD50P04P4L11ATMA2
MOSFET P-CH 40V 50A TO252-3 Product overview: IPD50P04P4L11ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50P04P4L11ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 50A TO252-3 Product overview: IPD50P04P4L11ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50P04P4L11ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPD50P04P4L11ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50P04P4L11ATMA2CT-ND
Single FETs, MOSFETs 448-IPD50P04P4L11ATMA2CT-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50P04P4L11ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50P04P4L11ATMA2TR-ND
Single FETs, MOSFETs 448-IPD50P04P4L11ATMA2TR-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50P04P4L11ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50P04P4L11ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD50P04P4L11ATMA2DKR-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
MOSFETs - 2583845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583845
MOSFETs 2583845
INFINEON MOSFET IPD50P04P4L11ATMA2

INFINEON MOSFET IPD50P04P4L11ATMA2

Supplier's Site
MOSFETs - 2583843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583843
MOSFETs 2583843
INFINEON MOSFET IPD50P04P4L11ATMA2

INFINEON MOSFET IPD50P04P4L11ATMA2

Supplier's Site
MOSFETs - 2583845P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583845P
MOSFETs 2583845P
INFINEON MOSFET IPD50P04P4L11ATMA2

INFINEON MOSFET IPD50P04P4L11ATMA2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50P04P4L11ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50P04P4L11ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50P04P4L11ATMA2
MOSFET P-CH 40V 50A TO252-3

MOSFET P-CH 40V 50A TO252-3

Supplier's Site
Single FETs, MOSFETs - IPD50P04P4L11ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50P04P4L11ATMA2
Single FETs, MOSFETs IPD50P04P4L11ATMA2
MOSFET P-CH 40V 50A TO252-3

MOSFET P-CH 40V 50A TO252-3

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Infineon - 80AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Infineon
80AH9597
Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Infineon 80AH9597
MOSFET, P-CH, 40V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1024143-IPD50P04P4L11ATMA2 278-IPD50P04P4L11ATMA2 448-IPD50P04P4L11ATMA2CT-ND 2583845 IPD50P04P4L11ATMA2 IPD50P04P4L11ATMA2 80AH9597
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 40V, 50A, To-252 Rohs Compliant Infineon
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 58000 milliwatts 58 milliwatts 58000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data