Infineon Technologies AG 75V 80A MOSFET Transistor IPB80N08S2L07ATMA1

Description
MOSFET N-CH 75V 80A TO263-3 Product overview: IPB80N08S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S2L07ATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 80A TO263-3 Product overview: IPB80N08S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S2L07ATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 80A MOSFET Transistor
278-IPB80N08S2L07ATMA1
75V 80A MOSFET Transistor 278-IPB80N08S2L07ATMA1
MOSFET N-CH 75V 80A TO263-3 Product overview: IPB80N08S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S2L07ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 80A TO263-3 Product overview: IPB80N08S2L07ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S2L07ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2496906P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496906P
MOSFETs 2496906P
Infineon IPB80N08S2L07ATMA1

Infineon IPB80N08S2L07ATMA1

Supplier's Site
MOSFETs - 2496905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496905
MOSFETs 2496905
Infineon IPB80N08S2L07ATMA1

Infineon IPB80N08S2L07ATMA1

Supplier's Site
MOSFETs - 2496906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496906
MOSFETs 2496906
Infineon IPB80N08S2L07ATMA1

Infineon IPB80N08S2L07ATMA1

Supplier's Site
Single FETs, MOSFETs - IPB80N08S2L07ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N08S2L07ATMA1TR-ND
Single FETs, MOSFETs IPB80N08S2L07ATMA1TR-ND
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N08S2L07ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N08S2L07ATMA1DKR-ND
Single FETs, MOSFETs IPB80N08S2L07ATMA1DKR-ND
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N08S2L07ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N08S2L07ATMA1CT-ND
Single FETs, MOSFETs IPB80N08S2L07ATMA1CT-ND
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324727-IPB80N08S2L07ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324727-IPB80N08S2L07ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324727-IPB80N08S2L07ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324727-IPB80N08S2L0 7ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6.8mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 300W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 233 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB80N08S2L07ATMA1CT ,IPB80N08S2L-07-ND,I PB80N08S2L-07,SP0002 19051,IPB80N08S2L-07 DKR-ND,IPB80N08S2L07 ,IPB80N08S2L-07DKR,I PB80N08S2L07ATMA1DKR ,IPB80N08S2L07ATMA1T R,IPB80N08S2L-07CT,I PB80N08S2L-07CT-ND,I PB80N08S2L-07TR-ND Base Product Number: IPB80N Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324727-IPB80N08S2L07ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 6.8mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 300W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 233 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB80N08S2L07ATMA1CT,IPB80N08S2L-07-ND,IPB80N08S2L-07,SP000219051,IPB80N08S2L-07DKR-ND,IPB80N08S2L07,IPB80N08S2L-07DKR,IPB80N08S2L07ATMA1DKR,IPB80N08S2L07ATMA1TR,IPB80N08S2L-07CT,IPB80N08S2L-07CT-ND,IPB80N08S2L-07TR-ND
Base Product Number: IPB80N
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS

MOSFET N-Ch 75V 80A D2PAK-2 OptiMOS

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N08S2L07ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB80N08S2L07ATMA1
Single FETs, MOSFETs IPB80N08S2L07ATMA1
MOSFET N-CH 75V 80A TO263-3

MOSFET N-CH 75V 80A TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N08S2L07ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N08S2L07ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N08S2L07ATMA1
MOSFET N-CH 75V 80A TO263-3

MOSFET N-CH 75V 80A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB80N08S2L07ATMA1 2496906P IPB80N08S2L07ATMA1TR-ND 1324727-IPB80N08S2L07ATMA1 IPB80N08S2L07ATMA1 IPB80N08S2L07ATMA1 IPB80N08S2L07ATMA1
Product Name 75V 80A MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts 75 volts
PD 300 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data