P-Channel 150V 1.7A (Ta), 9A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3
P-Channel 150V 1.7A (Ta), 9A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3
P-Channel 150V 1.7A (Ta), 9A (Tc) 3W (Ta), 83W (Tc) Surface Mount PG-TO252-3
TRENCH >=100V PG-TO252-3 Product overview: IPD42DP15LMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD42DP15LMATMA1
TRENCH >=100V PG-TO252-3
MOSFET, P-CH, 150V, TO-252-3 ROHS COMPLIANT: YES
TRENCH >=100V PG-TO252-3
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2354859P | 448-IPD42DP15LMATMA1TR-ND | 278-IPD42DP15LMATMA1 | IPD42DP15LMATMA1 | 90AJ6114 | IPD42DP15LMATMA1 |
| Product Name | MOSFETs | Single FETs, MOSFETs | 100V TO252 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 150V, To-252-3 Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 150 volts | 150 volts | ||||
| PD | 83 milliwatts | 3000 milliwatts |