Infineon Technologies AG 60V 90A TO252 MOSFET Transistor IPD025N06NATMA1

Description
MOSFET N-CH 60V 90A TO252-3 Product overview: IPD025N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 90A TO252-3 Product overview: IPD025N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06NATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 90A TO252 MOSFET Transistor
278-IPD025N06NATMA1
60V 90A TO252 MOSFET Transistor 278-IPD025N06NATMA1
MOSFET N-CH 60V 90A TO252-3 Product overview: IPD025N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06NATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A TO252-3 Product overview: IPD025N06NATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06NATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06NATMA1 - 1045839-IPD025N06NATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06NATMA1
1045839-IPD025N06NATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06NATMA1 1045839-IPD025N06NATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045839-IPD025N06NAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2.8V @ 95μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 5200pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045839-IPD025N06NATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 95μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 5200pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPD025N06NATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD025N06NATMA1TR-ND
Single FETs, MOSFETs IPD025N06NATMA1TR-ND
N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD025N06NATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD025N06NATMA1CT-ND
Single FETs, MOSFETs IPD025N06NATMA1CT-ND
N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD025N06NATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD025N06NATMA1DKR-ND
Single FETs, MOSFETs IPD025N06NATMA1DKR-ND
N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 90A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 90A, To-252; Channel Type Infineon - 50Y2018 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 90A, To-252; Channel Type Infineon
50Y2018
Mosfet, N-Ch, 60V, 90A, To-252; Channel Type Infineon 50Y2018
MOSFET, N-CH, 60V, 90A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 90A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 90A DPAK-2

MOSFET N-Ch 60V 90A DPAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD025N06NATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD025N06NATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD025N06NATMA1
MOSFET N-CH 60V 90A TO252-3

MOSFET N-CH 60V 90A TO252-3

Supplier's Site
Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252 - 376-IPD025N06NATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252
376-IPD025N06NATMA1
Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252 376-IPD025N06NATMA1
Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252

Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252

Supplier's Site
Single FETs, MOSFETs - IPD025N06NATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD025N06NATMA1
Single FETs, MOSFETs IPD025N06NATMA1
MOSFET N-CH 60V 90A TO252-3

MOSFET N-CH 60V 90A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD025N06NATMA1 1045839-IPD025N06NATMA1 IPD025N06NATMA1TR-ND 50Y2018 IPD025N06NATMA1 IPD025N06NATMA1 376-IPD025N06NATMA1 IPD025N06NATMA1
Product Name 60V 90A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06NATMA1 Single FETs, MOSFETs Mosfet, N-Ch, 60V, 90A, To-252; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) TO-252 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 0.0800 kS
PD 167 milliwatts 3000 to 167000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB50N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details