Infineon Technologies AG 40V 60A MOSFET Transistor IPC60N04S406ATMA1

Description
MOSFET N-CH 40V 60A TDSON-8-23 Product overview: IPC60N04S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC60N04S406ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 60A TDSON-8-23 Product overview: IPC60N04S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC60N04S406ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 60A MOSFET Transistor - 278-IPC60N04S406ATMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 60A MOSFET Transistor
278-IPC60N04S406ATMA1
40V 60A MOSFET Transistor 278-IPC60N04S406ATMA1
MOSFET N-CH 40V 60A TDSON-8-23 Product overview: IPC60N04S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC60N04S406ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 60A TDSON-8-23 Product overview: IPC60N04S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC60N04S406ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965360-IPC60N04S406ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965360-IPC60N04S406ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965360-IPC60N04S406ATMA1
Win Source Part Number: 965360-IPC60N04S406A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4V @ 30µA Power Dissipation (Max): 63W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-23 Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2650 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001121640,IFEINFIP C60N04S406ATMA1,2156 -IPC60N04S406ATMA1-I TTR Base Product Number: IPC60N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965360-IPC60N04S406ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4V @ 30µA
Power Dissipation (Max): 63W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-23
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2650 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001121640,IFEINFIPC60N04S406ATMA1,2156-IPC60N04S406ATMA1-ITTR
Base Product Number: IPC60N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPC60N04S406ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPC60N04S406ATMA1
MOSFET N-CH 40V 60A TDSON-8-23

MOSFET N-CH 40V 60A TDSON-8-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPC60N04S406ATMA1 965360-IPC60N04S406ATMA1 IPC60N04S406ATMA1
Product Name 40V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 63000 milliwatts 63000 milliwatts
Unlock Full Specs
to access all available technical data