Infineon Technologies AG Single FETs, MOSFETs IPD30N03S4L14ATMA1

Description
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD30N03S4L14ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N03S4L14ATMA1TR-ND
Single FETs, MOSFETs IPD30N03S4L14ATMA1TR-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N03S4L14ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N03S4L14ATMA1DKR-ND
Single FETs, MOSFETs IPD30N03S4L14ATMA1DKR-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N03S4L14ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N03S4L14ATMA1CT-ND
Single FETs, MOSFETs IPD30N03S4L14ATMA1CT-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
30V 30A TO252 MOSFET Transistor
278-IPD30N03S4L14ATMA1
30V 30A TO252 MOSFET Transistor 278-IPD30N03S4L14ATMA1
MOSFET N-CH 30V 30A TO252-3 Product overview: IPD30N03S4L14ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N03S4L14ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A TO252-3 Product overview: IPD30N03S4L14ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N03S4L14ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S4L14ATMA1 - 1032165-IPD30N03S4L14ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S4L14ATMA1
1032165-IPD30N03S4L14ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S4L14ATMA1 1032165-IPD30N03S4L14ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1032165-IPD30N03S4L1 4ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 10μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 980pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 13.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1032165-IPD30N03S4L14ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 10μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 980pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 13.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD30N03S4L14ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD30N03S4L14ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD30N03S4L14ATMA1
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0112 Ohm, 10 V, 1.5 V Rohs Compliant Infineon - 50Y2031 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0112 Ohm, 10 V, 1.5 V Rohs Compliant Infineon
50Y2031
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0112 Ohm, 10 V, 1.5 V Rohs Compliant Infineon 50Y2031
MOSFET Transistor, N Channel, 30 A, 30 V, 0.0112 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 30 V, 0.0112 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD30N03S4L14ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD30N03S4L14ATMA1
Single FETs, MOSFETs IPD30N03S4L14ATMA1
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD30N03S4L14ATMA1TR-ND 278-IPD30N03S4L14ATMA1 1032165-IPD30N03S4L14ATMA1 IPD30N03S4L14ATMA1 50Y2031 IPD30N03S4L14ATMA1
Product Name Single FETs, MOSFETs 30V 30A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N03S4L14ATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 30 A, 30 V, 0.0112 Ohm, 10 V, 1.5 V Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); PG-TO252-3 Surface Mount TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data