The IPD036N04L G is an N-channel MOSFET designed for high-efficiency switching in SMPS and DC/DC converters. It is packaged in a PG-TO252-3 surface-mount case with a maximum continuous drain current of 90 A at 25°C and a drain-source on-resistance of 3.6 mΩ at 10 V gate drive. The device is rated for 40 V drain-source voltage, with 100% avalanche testing and an avalanche energy rating of 55 mJ. Thermal resistance from junction to case is 1.6 K/W, and operating temperature ranges from -55 °C to 175 °C. It meets RoHS compliance and is qualified per JEDEC J-STD-20 and JESD22 standards.
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD036N04L-G |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0036 ohms |