Infineon Technologies AG Single FETs, MOSFETs IPD079N06L3GBTMA1

Description
N-Channel 60V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD079N06L3GBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD079N06L3GBTMA1TR-ND
Single FETs, MOSFETs IPD079N06L3GBTMA1TR-ND
N-Channel 60V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3

N-Channel 60V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD079N06L3GBTMA1 - 874761-IPD079N06L3GBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD079N06L3GBTMA1
874761-IPD079N06L3GBTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD079N06L3GBTMA1 874761-IPD079N06L3GBTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874761-IPD079N06L3GB TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Family Name: IPD079 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD079N06L3 GCT-ND, IPD079N06L3G, IPD079N06L3 GCT, IPD079N06L3 G-ND, IPD079N06L3 GDKR-ND, IPD079N06L3GBTMA1DKR , IPD079N06L3 G, IPD079N06L3 GDKR, SP000453626, IPD079N06L3GBTMA1TR, IPD079N06L3 GTR-ND, IPD079N06L3GBTMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 874761-IPD079N06L3GBTMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 50A (Tc) 79W (Tc) Surface Mount PG-TO252-3
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: IPD079
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPD079N06L3 GCT-ND, IPD079N06L3G, IPD079N06L3 GCT, IPD079N06L3 G-ND, IPD079N06L3 GDKR-ND, IPD079N06L3GBTMA1DKR, IPD079N06L3 G, IPD079N06L3 GDKR, SP000453626, IPD079N06L3GBTMA1TR, IPD079N06L3 GTR-ND, IPD079N06L3GBTMA1CT

Buy Now Datasheet
Singapore, Singapore
60V 50A TO252 MOSFET Transistor
278-IPD079N06L3GBTMA1
60V 50A TO252 MOSFET Transistor 278-IPD079N06L3GBTMA1
MOSFET N-CH 60V 50A TO252-3 Product overview: IPD079N06L3GBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD079N06L3GBTMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A TO252-3 Product overview: IPD079N06L3GBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD079N06L3GBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD079N06L3GBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD079N06L3GBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD079N06L3GBTMA1
MOSFET N-CH 60V 50A TO252-3

MOSFET N-CH 60V 50A TO252-3

Supplier's Site
Mosfet, N-Ch, 60V, 50A, To-2523; Channel Type Infineon - 79X1435 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, To-2523; Channel Type Infineon
79X1435
Mosfet, N-Ch, 60V, 50A, To-2523; Channel Type Infineon 79X1435
MOSFET, N-CH, 60V, 50A, TO-252- 3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 50A, TO-252- 3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD079N06L3GBTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD079N06L3GBTMA1
Single FETs, MOSFETs IPD079N06L3GBTMA1
MOSFET N-CH 60V 50A TO252-3

MOSFET N-CH 60V 50A TO252-3

Supplier's Site Datasheet
MOSFET N-Ch 60V 50A DPAK-2 OptiMOS 3

MOSFET N-Ch 60V 50A DPAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD079N06L3GBTMA1TR-ND 874761-IPD079N06L3GBTMA1 278-IPD079N06L3GBTMA1 IPD079N06L3GBTMA1 79X1435 IPD079N06L3GBTMA1 IPD079N06L3GBTMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD079N06L3GBTMA1 60V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 50A, To-2523; Channel Type Infineon Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
PD 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data