Infineon Technologies AG Single FETs, MOSFETs IPD50N04S408ATMA1

Description
N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50N04S408ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S408ATMA1TR-ND
Single FETs, MOSFETs IPD50N04S408ATMA1TR-ND
N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N04S408ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S408ATMA1CT-ND
Single FETs, MOSFETs IPD50N04S408ATMA1CT-ND
N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N04S408ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S408ATMA1DKR-ND
Single FETs, MOSFETs IPD50N04S408ATMA1DKR-ND
N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 46W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 974828-IPD50N04S408ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
974828-IPD50N04S408ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 974828-IPD50N04S408ATMA1
Win Source Part Number: 974828-IPD50N04S408A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 7.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 17µA Power Dissipation (Max): 46W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 22.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 6 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N04S4-08-ND,IPD 50N04S408ATMA1CT,IFE INFIPD50N04S408ATMA1 ,IPD50N04S408ATMA1DK R,IPD50N04S408ATMA1T R,SP000711450,IPD50N 04S4-08,2156-IPD50N0 4S408ATMA1 Base Product Number: IPD50N04 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 974828-IPD50N04S408ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 7.9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 17µA
Power Dissipation (Max): 46W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 22.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1780 pF @ 6 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50N04S4-08-ND,IPD50N04S408ATMA1CT,IFEINFIPD50N04S408ATMA1,IPD50N04S408ATMA1DKR,IPD50N04S408ATMA1TR,SP000711450,IPD50N04S4-08,2156-IPD50N04S408ATMA1
Base Product Number: IPD50N04
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-IPD50N04S408ATMA1
40V 50A TO252 MOSFET Transistor 278-IPD50N04S408ATMA1
MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S408ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S408ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S408ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S408ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD50N04S408ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50N04S408ATMA1
Single FETs, MOSFETs IPD50N04S408ATMA1
MOSFET N-CH 40V 50A TO252-3

MOSFET N-CH 40V 50A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N04S408ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N04S408ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N04S408ATMA1
MOSFET N-CH 40V 50A TO252-3

MOSFET N-CH 40V 50A TO252-3

Supplier's Site
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

Buy Now Datasheet
Mosfet, N-Ch, 40V, 50A, 175Deg C, 46W; Channel Type Infineon - 85X6030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, 175Deg C, 46W; Channel Type Infineon
85X6030
Mosfet, N-Ch, 40V, 50A, 175Deg C, 46W; Channel Type Infineon 85X6030
MOSFET, N-CH, 40V, 50A, 175DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, 175DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50N04S408ATMA1TR-ND 974828-IPD50N04S408ATMA1 278-IPD50N04S408ATMA1 IPD50N04S408ATMA1 IPD50N04S408ATMA1 IPD50N04S408ATMA1 85X6030
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 50A, 175Deg C, 46W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
PD 46000 milliwatts 46 milliwatts 46000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR3504Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details