Infineon Technologies AG 40V 50A TO252 MOSFET Transistor IPD50N04S410ATMA1

Description
MOSFET N-CH 40V 50A TO252-3-313 Product overview: IPD50N04S410ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S410ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 50A TO252-3-313 Product overview: IPD50N04S410ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S410ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-IPD50N04S410ATMA1
40V 50A TO252 MOSFET Transistor 278-IPD50N04S410ATMA1
MOSFET N-CH 40V 50A TO252-3-313 Product overview: IPD50N04S410ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S410ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 50A TO252-3-313 Product overview: IPD50N04S410ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S410ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 973692-IPD50N04S410ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
973692-IPD50N04S410ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 973692-IPD50N04S410ATMA1
Win Source Part Number: 973692-IPD50N04S410A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 9.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 15µA Power Dissipation (Max): 41W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-313 Gate Charge (Qg) (Max) @ Vgs: 18.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N04S4-10,IPD50N 04S410ATMA1DKR,SP000 711466,IPD50N04S4-10 -ND,IPD50N04S410ATMA 1CT,IPD50N04S410ATMA 1TR Base Product Number: IPD50N04 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 973692-IPD50N04S410ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 9.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 15µA
Power Dissipation (Max): 41W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Gate Charge (Qg) (Max) @ Vgs: 18.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1430 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50N04S4-10,IPD50N04S410ATMA1DKR,SP000711466,IPD50N04S4-10-ND,IPD50N04S410ATMA1CT,IPD50N04S410ATMA1TR
Base Product Number: IPD50N04
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N04S410ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S410ATMA1TR-ND
Single FETs, MOSFETs IPD50N04S410ATMA1TR-ND
N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N04S410ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S410ATMA1DKR-ND
Single FETs, MOSFETs IPD50N04S410ATMA1DKR-ND
N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N04S410ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S410ATMA1CT-ND
Single FETs, MOSFETs IPD50N04S410ATMA1CT-ND
N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

N-Channel 40V 50A (Tc) 41W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon - 13AC9041 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon
13AC9041
Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon 13AC9041
MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD50N04S410ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50N04S410ATMA1
Single FETs, MOSFETs IPD50N04S410ATMA1
MOSFET N-CH 40V 50A TO252-3-313

MOSFET N-CH 40V 50A TO252-3-313

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N04S410ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N04S410ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N04S410ATMA1
MOSFET N-CH 40V 50A TO252-3-313

MOSFET N-CH 40V 50A TO252-3-313

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD50N04S410ATMA1 973692-IPD50N04S410ATMA1 IPD50N04S410ATMA1TR-ND 13AC9041 IPD50N04S410ATMA1 IPD50N04S410ATMA1
Product Name 40V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, To-252; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 41000 milliwatts 41000 milliwatts 41000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details